location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P950-36I SATA cable 36" (0.914 m) eSATA Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P950-36I eSATA, SATA-II External Signal Shielded Cable (7Pin/7Pin), 36-in. (91.44 cm)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P950-36I show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332130969 show
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 08:03:15
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P950-36I SATA cable 36" (0.914 m) eSATA Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connect your high-speed eSATA device to a eSATA controller
  • - Support data transfer rates of up to 6Gbps
  • - Cable is double-shielded to protect against EMI/RFI
Guarantee: Lifetime limited
Long product name Tripp Lite P950-36I SATA cable 36" (0.914 m) eSATA Blue :
The short editorial description of Tripp Lite P950-36I SATA cable 36" (0.914 m) eSATA Blue

eSATA, SATA-II External Signal Shielded Cable (7Pin/7Pin), 36-in. (91.44 cm)
More>>>
Tripp Lite P950-36I SATA cable 36" (0.914 m) eSATA Blue:
The official marketing text of Tripp Lite P950-36I SATA cable 36" (0.914 m) eSATA Blue as supplied by the manufacturer

Connect your high-speed eSATA device to an eSATA controller
Support data transfer rates of up to 6 Gbps
36" Cable is double-shielded to protect against EMI/RFI
RoHS Compliant

Short summary description Tripp Lite P950-36I SATA cable 36" (0.914 m) eSATA Blue:
This short summary of the Tripp Lite P950-36I SATA cable 36" (0.914 m) eSATA Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P950-36I, 36" (0.914 m), SATA II, eSATA, eSATA, Male/Male, Blue

Long summary description Tripp Lite P950-36I SATA cable 36" (0.914 m) eSATA Blue:
This is an auto-generated long summary of Tripp Lite P950-36I SATA cable 36" (0.914 m) eSATA Blue based on the first three specs of the first five spec groups.

Tripp Lite P950-36I. Cable length: 36" (0.914 m), Cable type: SATA II, Connector 1: eSATA. Package width: 3.9" (99.1 mm), Package depth: 0.5" (12.7 mm), Package height: 5.3" (134.6 mm). Master (outer) case width: 7.5" (190.5 mm), Master (outer) case length: 1" (25.4 mm), Master (outer) case height: 11.8" (299.7 mm)

Features
Cable length *
36" (0.914 m)
Cable type *
SATA II
Connector 1 *
eSATA
Connector 2 *
eSATA
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector gender *
Male/Male
Product color *
Blue
Weight
2.12 oz (60 g)
Packaging data
Package width
3.9" (99.1 mm)
Package depth
0.5" (12.7 mm)
Package height
5.3" (134.6 mm)
Packaging data
Package weight
2.12 oz (60 g)
Technical details
Country of origin
China
Master (outer) case GTIN (EAN/UPC)
10037332130966
Compliance certificates
RoHS
Logistics data
Master (outer) case width
7.5" (190.5 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
11.8" (299.7 mm)
Master (outer) case weight
22.6 oz (640 g)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite P950-02M SATA cable 78.7" (2 m) Blue Tripp Lite P950-02M SATA cable 78.7" (2 m) Blue
(show image)
P950-02M P950-02M eSATA, SATA-II External Signal Shielded Cable (7Pin/7Pin), 2M (6.56 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P952-003 SATA cable 35.8" (0.91 m) SATA 7-pin eSATA Red Tripp Lite P952-003 SATA cable 35.8" (0.91 m) SATA 7-pin eSATA Red
(show image)
P952-003 SATA to eSATA Transition Cable (7Pin/7Pin), 0.91 m (3-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)