location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N310-003 InfiniBand/fibre optic cable 39.4" (1 m) MT-RJ 2x SC OFNR Beige, Black, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N310-003 Duplex Multimode 62.5/125 Fiber Patch Cable (MTRJ/SC), 1M (3 ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N310-003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332042064 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118144
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:48:48
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N310-003 InfiniBand/fibre optic cable 39.4" (1 m) MT-RJ 2x SC OFNR Beige, Black, Orange
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium PVC 62.5/125µm multimode patch cables
  • - Attenuation loss meets or exceeds the latest industry standards
Guarantee: Lifetime limited
Long product name Tripp Lite N310-003 InfiniBand/fibre optic cable 39.4" (1 m) MT-RJ 2x SC OFNR Beige, Black, Orange :
The short editorial description of Tripp Lite N310-003 InfiniBand/fibre optic cable 39.4" (1 m) MT-RJ 2x SC OFNR Beige, Black, Orange

Duplex Multimode 62.5/125 Fiber Patch Cable (MTRJ/SC), 1M (3 ft.)
More>>>
Tripp Lite N310-003 InfiniBand/fibre optic cable 39.4" (1 m) MT-RJ 2x SC OFNR Beige, Black, Orange:
The official marketing text of Tripp Lite N310-003 InfiniBand/fibre optic cable 39.4" (1 m) MT-RJ 2x SC OFNR Beige, Black, Orange as supplied by the manufacturer

This multimode duplex fiber optic MTRJ/SC Ethernet cable is manufactured from 62.5/125 zipcord fiber. The cable has MTRJ to SC connectors, a PVC jacket and is FDDI and OFNR rated. Duplex multimode fiber is most commonly used in LAN applications.

Short summary description Tripp Lite N310-003 InfiniBand/fibre optic cable 39.4" (1 m) MT-RJ 2x SC OFNR Beige, Black, Orange:
This short summary of the Tripp Lite N310-003 InfiniBand/fibre optic cable 39.4" (1 m) MT-RJ 2x SC OFNR Beige, Black, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N310-003, 39.4" (1 m), OFNR, MT-RJ, 2x SC

Long summary description Tripp Lite N310-003 InfiniBand/fibre optic cable 39.4" (1 m) MT-RJ 2x SC OFNR Beige, Black, Orange:
This is an auto-generated long summary of Tripp Lite N310-003 InfiniBand/fibre optic cable 39.4" (1 m) MT-RJ 2x SC OFNR Beige, Black, Orange based on the first three specs of the first five spec groups.

Tripp Lite N310-003. Cable length: 39.4" (1 m), Cable type: OFNR, Connector 1: MT-RJ, Connector 2: 2x SC, Core diameter: 62.5 µm

Brand Image Article code product Stock Price from
Tripp Lite N820-01M-IND InfiniBand/fibre optic cable 39.4" (1 m) LC Aqua color Tripp Lite N820-01M-IND InfiniBand/fibre optic cable 39.4" (1 m) LC Aqua color
(show image)
N820-01M-IND N820-01M-IND 10Gb Rigid Industrial Duplex Multimode 50/125 OM3 Fiber Patch Cable (LC/LC) - IP68, Aqua, 1 m (3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-25M-OM5 InfiniBand/fibre optic cable 984.3" (25 m) LC Green Tripp Lite N820-25M-OM5 InfiniBand/fibre optic cable 984.3" (25 m) LC Green
(show image)
N820-25M-OM5 N820-25M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 25 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-20M-OM5 InfiniBand/fibre optic cable 787.4" (20 m) LC Green, Turquoise Tripp Lite N820-20M-OM5 InfiniBand/fibre optic cable 787.4" (20 m) LC Green, Turquoise
(show image)
N820-20M-OM5 N820-20M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 20 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-15M-OM5 InfiniBand/fibre optic cable 590.6" (15 m) LC Green Tripp Lite N820-15M-OM5 InfiniBand/fibre optic cable 590.6" (15 m) LC Green
(show image)
N820-15M-OM5 N820-15M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 15 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-10M-OM5 InfiniBand/fibre optic cable 393.7" (10 m) LC Green Tripp Lite N820-10M-OM5 InfiniBand/fibre optic cable 393.7" (10 m) LC Green
(show image)
N820-10M-OM5 N820-10M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 10 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-07M-OM5 InfiniBand/fibre optic cable 275.6" (7 m) LC Green Tripp Lite N820-07M-OM5 InfiniBand/fibre optic cable 275.6" (7 m) LC Green
(show image)
N820-07M-OM5 N820-07M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 7 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-05M-OM5 InfiniBand/fibre optic cable 196.9" (5 m) LC Green Tripp Lite N820-05M-OM5 InfiniBand/fibre optic cable 196.9" (5 m) LC Green
(show image)
N820-05M-OM5 N820-05M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 5 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-03M-OM5 InfiniBand/fibre optic cable 118.1" (3 m) LC Green Tripp Lite N820-03M-OM5 InfiniBand/fibre optic cable 118.1" (3 m) LC Green
(show image)
N820-03M-OM5 N820-03M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 3 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-02M-OM5 InfiniBand/fibre optic cable 78.7" (2 m) LC Green Tripp Lite N820-02M-OM5 InfiniBand/fibre optic cable 78.7" (2 m) LC Green
(show image)
N820-02M-OM5 N820-02M-OM5 100G Duplex Multimode 50/125 OM5 LSZH Fiber Optic Cable (LC/LC), Lime Green, 2 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-01M-OM5 InfiniBand/fibre optic cable 39.4" (1 m) LC Green Tripp Lite N820-01M-OM5 InfiniBand/fibre optic cable 39.4" (1 m) LC Green
(show image)
N820-01M-OM5 N820-01M-OM5 LC to LC Multimode Duplex Fiber Optics Patch Cable, 1 Meter - 100Gb, 50/125, OM5, LC/LC, Lime Green 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)