location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Plus file storage box Polystyrene Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Plus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19080035 show
Show alternative article codes used in the online market place
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2020 10:36:39
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz Plus file storage box Polystyrene Blue :
The short editorial description of Leitz Plus file storage box Polystyrene Blue

A4, 365 x 273 x 170 mm, 630g
More>>>
Leitz Plus file storage box Polystyrene Blue:
The official marketing text of Leitz Plus file storage box Polystyrene Blue as supplied by the manufacturer

Suspension filing unit, design and colour-coordinated with the Leitz Plus desktop filing range.

- Suitable for all A4 file types, up to 20 A4 suspension files possible
- Compact footprint for desktop use
- Lowered front for easy readability of tabs
- Handle grips for portability
- Stackable for space saving and archiving
- Units can be used for storing a wide range of items other than suspension files

Short summary description Leitz Plus file storage box Polystyrene Blue:
This short summary of the Leitz Plus file storage box Polystyrene Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Plus, Polystyrene, Blue, A4, Landscape, 1 drawer(s), Hanging folder

Long summary description Leitz Plus file storage box Polystyrene Blue:
This is an auto-generated long summary of Leitz Plus file storage box Polystyrene Blue based on the first three specs of the first five spec groups.

Leitz Plus. Material: Polystyrene, Product color: Blue, ISO A-series sizes (A0...A9): A4. Weight: 22.2 oz (630 g), Dimensions (WxDxH): 14.4 x 6.69 x 10.7" (365 x 170 x 273 mm)

Features
Material
Polystyrene
Product color
Blue
ISO A-series sizes (A0...A9)
A4
Orientation
Landscape
Maximum capacity (hanging folders)
20
Features
Number of drawers
1 drawer(s)
Carrying handle(s)
Yes
Stackable
Yes
Suitable for storing
Hanging folder
Weight & dimensions
Weight
22.2 oz (630 g)
Dimensions (WxDxH)
14.4 x 6.69 x 10.7" (365 x 170 x 273 mm)
Brand Image Article code product Stock Price from
Leitz 52390035 file storage box Polystyrene Blue Leitz 52390035 file storage box Polystyrene Blue
(show image)
52390035 52390035 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Plus file storage box Polystyrene Red Leitz Plus file storage box Polystyrene Red
(show image)
19080025 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Uni-Box Plus file storage box Black Leitz Uni-Box Plus file storage box Black
(show image)
19080095 Uni-Box Plus 0.00
(excl. VAT)
0 (incl. VAT)