location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington K67862EU portable device management cart/cabinet Portable device management cabinet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Charge & Sync Cabinet Universal Tablet
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K67862EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252418157
Category:
Carts and trolleys on wheels which can be moved, as well as free-standing cabinets, used for portable device management.
Portable Device Management Carts & Cabinets Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 269675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2023 14:01:35
The date of the most recent change of the data-sheet in Icecat's system
Kensington K67862EU user manual (13.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington K67862EU portable device management cart/cabinet Portable device management cabinet Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Holds up to 10 tablets for secured storage, charging and syncing
  • - Stack up to 3 cabinets and sync up to 30 tablets with a separate USB hub
  • - Adjustable shelves allows for tablets in their protective rugged cases
  • - Can hold iPads, Galaxy Tabs, Kindles, and other iOS and Android devices
  • - Secures to table with mounting plate or cable lock
  • - Tamper-resistant, retracting door opens wide for easy access
  • - Built-in cooling fan to avoid overheating charging tablets
  • - Individual lock keys included. Master Access keys can be ordered.
  • - Dimension on the Cabinet: 430 (H) x 400 (W) x 350 (D) mm
  • - Spacing for each of the slots: 28 (H) x 242 (W) x 280 (D) mm
Long product name Kensington K67862EU portable device management cart/cabinet Portable device management cabinet Black :
The short editorial description of Kensington K67862EU portable device management cart/cabinet Portable device management cabinet Black

Charge & Sync Cabinet Universal Tablet
More>>>
Kensington K67862EU portable device management cart/cabinet Portable device management cabinet Black:
The official marketing text of Kensington K67862EU portable device management cart/cabinet Portable device management cabinet Black as supplied by the manufacturer

As more tablets are deployed into classrooms, businesses and retail spaces, providing a convenient and secure storage location is becoming a big need. Luckily, Kensington has the perfect answer with the new Charge & Sync Cabinet, Universal Tablet. With space for up to 10 tablets including iPads, Galaxy Tabs, Kindles and more, the cabinet is the perfect place to charge the tablets after everyone has gone home for the day so they’re powered up and ready in the morning. Plus, with adjustable drawers, each bay can accommodate tablets in a protective rugged case. Stack up to three cabinets and you’ve got storage for up to 30 tablets in one classroom. A tamper-resistant, retracting front door offers security with customized key access, and the included mounting plate or cable lock keeps the cabinet in place.

Holds up to 10 tablets for secured storage, charging and syncing
Spacing for each of the slots: 28 (H) x 242 (W) x 280 (D) mm
Stack up to 3 cabinets and sync up to 30 tablets with a separate USB hub
Adjustable shelves allows for tablets in their protective rugged cases
Can hold iPads, Galaxy Tabs, Kindles, and other iOS and Android devices
Secures to table with mounting plate or cable lock
Tamper-resistant, retracting door opens wide for easy access
Built-in cooling fan to avoid overheating charging tablets
Individual lock keys included. Master Access keys can be ordered.
Dimension on the Cabinet: 430 (H) x 400 (W) x 350 (D) mm

Short summary description Kensington K67862EU portable device management cart/cabinet Portable device management cabinet Black:
This short summary of the Kensington K67862EU portable device management cart/cabinet Portable device management cabinet Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington K67862EU, Portable device management cabinet, Black, Floor, Table, 9 shelves, Tablet, USB

Long summary description Kensington K67862EU portable device management cart/cabinet Portable device management cabinet Black:
This is an auto-generated long summary of Kensington K67862EU portable device management cart/cabinet Portable device management cabinet Black based on the first three specs of the first five spec groups.

Kensington K67862EU. Type: Portable device management cabinet, Product color: Black, Placement: Floor, Table. Supported portable devices: Tablet, Device connectors supported: USB, Lock type: Key. Current: 2.4 A. Width: 15.7" (400 mm), Depth: 13.8" (350 mm), Height: 16.9" (430 mm)

Ample Storage
Ample Storage

Keep up to 10 tablets in the cabinet where they can be securely stored for charging and syncing, even when protected in a rugged case. Three cabinets can be stacked to boost capacity up to 30 tablets.

Universal Design
Universal Design

Individual drawers can hold an iPad, Galaxy Tab, Amazon Kindle, or numerous other branded devices. The bay height can be adjusted to accommodate tablets and cases of differing thickness.

Tamper-Resistant Door
Tamper-Resistant Door

Complete with a genuine Kensington lock, the front door swings wide and retracts for easy access to cabinet interior.

Cooling Fan
Cooling Fan

The integrated fan automatically switches on and dissipates heat as tablets start to warm up during the charging cycle, preventing overheating and damage.

Secure Placement
Secure Placement

The cabinet can be locked down to a table or desk using either the mounting plate or Kensington cable lock.

Design
Type *
Portable device management cabinet
Placement
Floor, Table
Number of shelves
9 shelves
Product color *
Black
Features
Number of devices supported *
10
Supported portable devices *
Tablet
Device connectors supported *
USB
Locking
Yes
Lock type
Key
Features
Compatibility
iPad 9.7", iPad Pro 10.5”, iPad Pro 9.7”, iPad Air 4th Gen, iPad mini, iPad mini Retina display, iPad, iPad 4th Gen, iPad 8th Gen, iPad mini 3, iPad Pro 12.9", iPad 2, iPad Pro 11”, iPad 3rd Gen, iPad 7th Gen, iPad Air, iPad Air 2, iPad mini 4
Power
Current
2.4 A
Weight & dimensions
Width
15.7" (400 mm)
Depth
13.8" (350 mm)
Height
16.9" (430 mm)
Weight
35.5 lbs (16.1 kg)
Package width
18.1" (460 mm)
Package depth
20.1" (510 mm)
Package height
22.4" (570 mm)
Package weight
40.8 lbs (18.5 kg)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
México 1 distributor(s)