location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Charge & Sync Cable, Universal Tablet, USB to Micro USB – 5 pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Charge & Sync Cable, Universal Tablet, USB to Micro USB – 5 pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K67866WWA show
Show alternative article codes used in the online market place
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2023 10:11:15
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Charge & Sync Cable, Universal Tablet, USB to Micro USB – 5 pack
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Designed for use with the Kensington Charge & Sync Cabinet, Universal Tablet (K67682)
  • - USB to Micro USB
  • - For Galaxy Tab, Kindle, and other Android tablets
  • - 12.4" length (315mm)
  • - For use with K67862 only
Long product name Kensington Charge & Sync Cable, Universal Tablet, USB to Micro USB – 5 pack :
The short editorial description of Kensington Charge & Sync Cable, Universal Tablet, USB to Micro USB – 5 pack

Charge & Sync Cable, Universal Tablet, USB to Micro USB – 5 pack
More>>>
Kensington Charge & Sync Cable, Universal Tablet, USB to Micro USB – 5 pack:
The official marketing text of Kensington Charge & Sync Cable, Universal Tablet, USB to Micro USB – 5 pack as supplied by the manufacturer

When combined with the Kensington Charge & Sync Cabinet, Universal Tablet this 5-pack of USB to Micro USB cables allows you to keep up to 10 Galaxy Tab, Kindle or other Android tablets charged and ready for another day in the classroom. They're designed to fit perfectly with the Cabinet’s built-in USB ports.

Short summary description Kensington Charge & Sync Cable, Universal Tablet, USB to Micro USB – 5 pack:
This short summary of the Kensington Charge & Sync Cable, Universal Tablet, USB to Micro USB – 5 pack data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Charge & Sync Cable, Universal Tablet, USB to Micro USB – 5 pack, 124" (3.15 m), USB A, Micro-USB B, USB 2.0, Black

Long summary description Kensington Charge & Sync Cable, Universal Tablet, USB to Micro USB – 5 pack:
This is an auto-generated long summary of Kensington Charge & Sync Cable, Universal Tablet, USB to Micro USB – 5 pack based on the first three specs of the first five spec groups.

Kensington Charge & Sync Cable, Universal Tablet, USB to Micro USB – 5 pack. Cable length: 124" (3.15 m). Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Product color: Black

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
Micro-USB B
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Angled
Connector 2 form factor
Straight
Product color *
Black
Plug and Play
Yes
Features
Compatible products
Samsung Galaxy Tab, Kindle Fire, Samsung Galaxy S III, Samsung Galaxy S4, Samsung Galaxy Tab 3, Samsung Galaxy Tab 2
Weight & dimensions
Cable length *
124" (3.15 m)
Packaging content
Quantity per pack *
5 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Other features
Connector(s)
Micro-USB
Compatibility
Kindle Fire, Samsung Galaxy S4, Samsung Galaxy Tab, Samsung Galaxy S III, Samsung Galaxy Tab 2, Samsung Galaxy Tab 3
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)