location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CY-TD55LDAH touch screen overlay 55" Multi-touch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CY-TD55LDAH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CY-TD55LDAH show
Show alternative article codes used in the online market place
Category:
Transparent sheet placed over a computer screen and allows the user to command the computer by touching displayed buttons on screen.
Touch Screen Overlays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:17
The date of the most recent change of the data-sheet in Icecat's system
Long product name Samsung CY-TD55LDAH touch screen overlay 55" Multi-touch :
The short editorial description of Samsung CY-TD55LDAH touch screen overlay 55" Multi-touch

55" Touch, IR, 13ms
More>>>
Samsung CY-TD55LDAH touch screen overlay 55" Multi-touch:
The official marketing text of Samsung CY-TD55LDAH touch screen overlay 55" Multi-touch as supplied by the manufacturer

Optimize the Functionality and Longevity of LFDs
In today’s unstable economic environment, businesses are constantly looking for ways to “do more with less” and to enhance equipment functionality with as little expenditure as possible. Samsung overlay accessories can upgrade a company’s existing LFDs and eliminate the need to purchase new displays.

Transform Existing LFDs into Interactive Touchscreens
The Touchscreen Overlay Accessory converts a standard LFD into a touchscreen LFD for a more interactive viewing experience. A special treatment on the front of the panel provides a realistic writing experience that is similar to writing on a conventional whiteboard.

Add Value to an LFD with Quick Overlay Installation
Samsung overlay accessories offer installation that is designed to be quick and uncomplicated. The installation process enables businesses to upgrade LFDs within minutes, as compared to competitor all-in-one products that require additional steps. Samsung overlay accessories are lighter, slimmer and less expensive than most conventional LFDs that have touchscreen and protective glass features.

Short summary description Samsung CY-TD55LDAH touch screen overlay 55" Multi-touch:
This short summary of the Samsung CY-TD55LDAH touch screen overlay 55" Multi-touch data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CY-TD55LDAH, 55", Multi-touch, Infrared, 13 ms, 10%, 15%

Long summary description Samsung CY-TD55LDAH touch screen overlay 55" Multi-touch:
This is an auto-generated long summary of Samsung CY-TD55LDAH touch screen overlay 55" Multi-touch based on the first three specs of the first five spec groups.

Samsung CY-TD55LDAH. Display diagonal: 55", Touch technology: Multi-touch, Touchscreen technology: Infrared. Width: 50.2" (1276 mm), Height: 30.1" (764.9 mm), Thickness: 1.06" (2.68 cm). Package width: 53.8" (1367 mm), Package depth: 5.04" (128 mm), Package height: 34.6" (879 mm)

Features
Display diagonal *
55"
Touchscreen technology
Infrared
Touch technology *
Multi-touch
Number of simultaneous touchpoints
10
Response time
13 ms
Reflection rate
10%
Haze rate
15%
Frame material
Extruded aluminum
Weight & dimensions
Width
50.2" (1276 mm)
Height
30.1" (764.9 mm)
Thickness
1.06" (2.68 cm)
Glass thickness
0.11" (2.8 mm)
Bezel width
1.29" (3.27 cm)
Weight
21.6 lbs (9.8 kg)
Packaging data
Package width
53.8" (1367 mm)
Package depth
5.04" (128 mm)
Package height
34.6" (879 mm)
Package weight
27.8 lbs (12.6 kg)
Country Distributor
United Kingdom 1 distributor(s)