location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex 54-in Take-up Reel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Latex 54-in Take-up Reel
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F0M61A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758968307 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80775
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2021 00:32:36
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jul 2021
Product end of life date
Long product name HP Latex 54-in Take-up Reel :
The short editorial description of HP Latex 54-in Take-up Reel

HP Latex 54-in Take-up Reel
More>>>
HP Latex 54-in Take-up Reel:
The official marketing text of HP Latex 54-in Take-up Reel as supplied by the manufacturer

HP Designjet Take-up Reels enable busy design professionals and print service providers to be more productive by maximising unattended printing – even overnight – and deliver neatly collected prints.This accessory extends the periods of unattended printing, allowing for long run and overnight print jobs.

Meet client deadlines with prints that are neatly collected for fast delivery.

Increase productivity with longer, unattended print runs.

Short summary description HP Latex 54-in Take-up Reel:
This short summary of the HP Latex 54-in Take-up Reel data-sheet is auto-generated and uses the product title and the first six key specs.

HP Latex 54-in Take-up Reel

Long summary description HP Latex 54-in Take-up Reel:
This is an auto-generated long summary of HP Latex 54-in Take-up Reel based on the first three specs of the first five spec groups.

HP Latex 54-in Take-up Reel. Device compatibility: Large format printer, Brand compatibility: HP, Compatibility: Latex 310, 360

Features
Device compatibility *
Large format printer
Brand compatibility *
HP
Compatibility *
Latex 310, 360
HP segment
Business
Weight & dimensions
Width
22" (560 mm)
Weight & dimensions
Depth
67.7" (1720 mm)
Height
20.5" (520 mm)
Weight
47.4 lbs (21.5 kg)
Packaging data
Package width
24" (610 mm)
Package depth
72.4" (1840 mm)
Package height
12.6" (320 mm)
Country Distributor
Magyarország 2 distributor(s)