location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex 110 large format printer Inkjet Color 1200 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
110
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M0E30A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296529026 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2018
Product end of life date
Bullet Points HP Latex 110 large format printer Inkjet Color 1200 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Inkjet 1200 x 1200 DPI Color
  • - Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - Ethernet LAN
Long product name HP Latex 110 large format printer Inkjet Color 1200 x 1200 DPI Ethernet LAN :
The short editorial description of HP Latex 110 large format printer Inkjet Color 1200 x 1200 DPI Ethernet LAN

HP Latex 110 Printer
More>>>
HP Latex 110 large format printer Inkjet Color 1200 x 1200 DPI Ethernet LAN:
The official marketing text of HP Latex 110 large format printer Inkjet Color 1200 x 1200 DPI Ethernet LAN as supplied by the manufacturer

Easy, affordable 54-inch (1.37-m) HP Latex printer. Get amazing results with vivid colors across an unlimited range of applications like vinyls, posters, displays, canvas, roll ups, stickers. Take advantage of all online tools available, if needed.

Short summary description HP Latex 110 large format printer Inkjet Color 1200 x 1200 DPI Ethernet LAN:
This short summary of the HP Latex 110 large format printer Inkjet Color 1200 x 1200 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Latex 110, Inkjet, 1200 x 1200 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 48 m²/hr, Banner, Roll, 0.5 mm

Long summary description HP Latex 110 large format printer Inkjet Color 1200 x 1200 DPI Ethernet LAN:
This is an auto-generated long summary of HP Latex 110 large format printer Inkjet Color 1200 x 1200 DPI Ethernet LAN based on the first three specs of the first five spec groups.

HP Latex 110. Print technology: Inkjet, Maximum resolution: 1200 x 1200 DPI, Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. Paper tray media types: Banner, Roll, Media thickness: 0.5 mm, Maximum roll width: 54" (137.1 cm). Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Gray, Sound power level (standby): 38 dB, Sound pressure level (printing): 54 dB. Power consumption (typical): 2200 W

Start strong with amazing image quality

Outstanding HP Latex Technology print quality for unlimited indoor and outdoor applications.
See sharp image quality on prints that come out completely dry for same-day delivery—no degassing required.
Impress—with six colors of HP Latex Inks, you can produce amazing, vivid colors and smooth transitions.
Produce professional, high-resolution prints up to 1200 x 1200 native dpi with leading HP Latex Technology.

Say yes to any job up to 54 inches[1]

Help gain business—produce multiple applications like vinyl, stickers, posters, canvases, POPs—on one printer.
Deliver with confidence—outdoor prints last up to 5 years laminated, 3 years unlaminated.[2]
Help gain savings by producing quality results even on low-cost uncoated substrates.
Access free professional solutions like HP WallArt software[3] and the Media Certification Program.[4]

Easy and intuitive operation

Experience easy operation with the support of online tools and printing software assistance.
Simplify printer operation and save time and space with automatic maintenance and front-loading capabilities.
Replace HP Latex Ink cartridges and printheads yourself; unplug the printer without risk of printhead damage.
Monitor your printer—and print with confidence while you’re away—with the free HP Latex Mobile app.[5]

A healthier workplace[6]

Your prints can go everywhere—odorless prints can reach indoor spaces that solvent can’t.
No special ventilation is required[7]; HP Latex Inks contain no Hazardous Air Pollutants (HAPs).[8]
Water-based HP Latex Inks are nickel-free[9], meet a range of stringent criteria related to human health.[10]
Help gain more business with HP Latex Inks that meet high market standards, like UL ECOLOGO® Certification[10]