location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHP2550/00 headphones/headset Wired Head-band Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SHP2550/00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHP2550/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410729764
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips SHP2550/00 headphones/headset Wired Head-band Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Silver Head-band Headphones
  • - Wired 3.5 mm connector
  • - Circumaural 15 - 22000 Hz 32 Ω 106 dB
Long product name Philips SHP2550/00 headphones/headset Wired Head-band Black, Silver :
The short editorial description of Philips SHP2550/00 headphones/headset Wired Head-band Black, Silver

15 - 22 000 Hz, 32 ohm, 106 dB, 500 mW
More>>>
Philips SHP2550/00 headphones/headset Wired Head-band Black, Silver:
The official marketing text of Philips SHP2550/00 headphones/headset Wired Head-band Black, Silver as supplied by the manufacturer

The perfect listening experience
- The whole ear is covered to optimize sound quality
You'll forget you're wearing them!
- Ear cushions improve wearing comfort and bass response
Always ready to go
- An ideal length for you to watch TV at distance
- In-line control that simplifies volume adjustment

Short summary description Philips SHP2550/00 headphones/headset Wired Head-band Black, Silver:
This short summary of the Philips SHP2550/00 headphones/headset Wired Head-band Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHP2550/00, Wired, 15 - 22000 Hz, 0.00998 oz (0.283 g), Headphones, Black, Silver

Long summary description Philips SHP2550/00 headphones/headset Wired Head-band Black, Silver:
This is an auto-generated long summary of Philips SHP2550/00 headphones/headset Wired Head-band Black, Silver based on the first three specs of the first five spec groups.

Philips SHP2550/00. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 15 - 22000 Hz. Cable length: 236.2" (6 m). Weight: 0.00998 oz (0.283 g). Product color: Black, Silver

Performance
Product type *
Headphones
Wearing style *
Head-band
Product color *
Black, Silver
Volume control
Digital
Cable length
236.2" (6 m)
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
6.35 mm connector
Yes
Connector contacts plating
Chrome
Headphones
Maximum input power
500 mW
Ear coupling *
Circumaural
Acoustic system
Closed
Headphone frequency
15 - 22000 Hz
Impedance
32 Ω
Headphone sensitivity
106 dB
Magnet type
Ferrite
Weight & dimensions
Width
0.685" (17.4 mm)
Depth
0.382" (9.7 mm)
Weight & dimensions
Height
0.72" (18.3 mm)
Weight
0.00998 oz (0.283 g)
Packaging data
Package width
0.768" (19.5 mm)
Package depth
0.421" (10.7 mm)
Package height
0.965" (24.5 mm)
Packaging content
Quantity
1
Other features
Cable type
OFC
Gross weight of outer carton
3.57 lbs (1.62 kg)
Height (cm) outer carton
9.06" (23 cm)
Length (cm) outer carton
13.2" (33.5 cm)
Net weight of outer carton
2.09 lbs (0.949 kg)
Packaging net weight
0.697 lbs (0.316 kg)
Packaging tare weight
0.267 lbs (0.121 kg)
Quantity outer carton
3 pc(s)
Tare weight outer carton
1.48 lbs (0.671 kg)
Width (cm) outer carton
8.11" (20.6 cm)
Sensitivity
106 dB
Frequency range
15 - 22.000 Hz
Package weight
0.964 lbs (0.437 kg)
Brand Image Article code product Stock Price from
Philips SHP6000TV/10 headphones/headset Wired Head-band Music Black Philips SHP6000TV/10 headphones/headset Wired Head-band Music Black
(show image)
SHP6000TV/10 TV listening headphones SHP6000TV/10