location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN PE6324 power distribution unit (PDU) 24 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PE6324
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PE6324
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:49:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN PE6324 power distribution unit (PDU) 24 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power Distribution
  • - Space saving 0U rack mount design with rear mounting
  • - IEC or NEMA outlet models
  • - 3 x 7-segment front panel LED shows Current / IP Address for PDU / Bank
  • - Remote users can monitor PDU/Bank status via web pages on their browsers
  • - Safe shutdown support
  • - Separate power for the unit´s own power and its power outlets – the user interface is still accessible even when an overload condition trips the devices´ circuit breaker
  • - Remote Access
  • - Remote power control via TCP/IP and a built in 10 / 100 Ethernet port
  • - Network Protocols: TCP / IP, UDP, HTTP, HTTPS, SSL, SMTP, DHCP, NTP, DNS, auto sense, Ping,Telnet
  • - Energy & DCIM Management Web GUI – eco DC
  • - Supports SNMP Manager V1, V2 & V3
  • - Operation
  • - Local and Remote power outlet control (On, Off, Power Cycle) by individual outlets
  • - Supports multiple power control methods – Wake on LAN, System After AC Back, Kill the Power
  • - Power-on sequencing – users can set the power on sequence and delay time for each port to allow equipment to be turned on in the proper order
  • - Easy setup and operation via a browser-based user interface
  • - Multibrowser support (IE, Firefox, Chrome, Safari, Opera, and Netscape)
  • - RTC support to keep the timer running during times of no power.
  • - Up to 8 user accounts and 1 administrator account
  • - Proactive Overload Protection (POP) – automatically powers off outlets when current overloads to protect operating devices
  • - Management
  • - Power status measurement at the PDU/Bank level
  • - LED indicators for current and IP address at the PDU device and/or Bank levels
  • - Real-time aggregate current, voltage, and power and power dissipation displayed in a browser-based UI for monitoring at the bank level
  • - Environment monitoring – supports external temperature / humidity / Differential Pressure sensors for rack environment monitoring
  • - Current and voltage threshold setting
  • - Naming support for outlets
  • - User outlet access assignment on an outlet-by-outlet basis
  • - Event logging and syslog support
  • - Upgradeable firmware
  • - Multilanguage support: English, Traditional Chinese, Simplified Chinese, Japanese, German, Italian, Spanish, French, Russian
  • - Security
  • - Two-level password security
  • - Strong security features include strong password protection and advanced encryption technologies – 128 bit SSL
  • - Remote authentication support: RADIUS
  • - eco DC Energy & DCIM Management Web GUI*
  • - Automatic discovery of all PE devices within the same intranet
  • - Remote real-time power measurement and monitoring
  • - Remote real-time environment sensor monitoring
  • - Plotting/Monitoring of all PE devices
  • - Exceed threshold alert through SMTP and System log
  • - Power Analysis Report
  • - *eco DC is designed to work with eco PDUs, and is bundled with all PE series packages.
Long product name ATEN PE6324 power distribution unit (PDU) 24 AC outlet(s) :
The short editorial description of ATEN PE6324 power distribution unit (PDU) 24 AC outlet(s)

30A/32A 24-Outlet Metered & Switched eco PDU
More>>>
ATEN PE6324 power distribution unit (PDU) 24 AC outlet(s):
The official marketing text of ATEN PE6324 power distribution unit (PDU) 24 AC outlet(s) as supplied by the manufacturer

ATEN has developed a new generation of green energy power distribution units (PDUs) to effectively increase the efficiency of data center power usage. The PE6324 eco PDUs are intelligent PDUs that contain 24 AC outlets and are available in various IEC or NEMA socket configurations.

The series provides secure, centralized, intelligent power management (power on / off / cycle) of data center IT equipment (servers, storage systems, KVM switches, network devices, serial data devices, etc.), as well as the ability to monitor the center's health environment via sensors*.

The PE6324 eco PDU offers remote power control combined with realtime power measurement - allowing users to control and monitor the power status of devices attached to the PDUs, either at the PDU device or outlet level, from practically any location via a TCP / IP connection.

The power status of each outlet can be set individually, allowing users to switch each device On / Off. The eco PDU also offers comprehensive power analysis reports – providing precise measurements of current, voltage, power and watt-hour in a realtime display.

These eco PDUs support any 3rd party v1, v2 & v3 SNMP Manager Software and ATEN eco DC (Energy & DCIM Management Web GUI). eco DC provides an easy method for managing multiple devices, offering an intuitive and user-friendly GUI that allows users to configure a PDU device and monitor power status of the equipment connected to it.

With its advanced security features and ease of operation, the eco PDU is the most convenient, most reliable, and delivers the most cost-effective way to remotely manage power access for multiple computer installations and allocate power resources in the most efficient way possible.

* Sensors are optional accessories. A sensor-enabled installation is required to generate a more complete energy-efficient data and chart.

Short summary description ATEN PE6324 power distribution unit (PDU) 24 AC outlet(s):
This short summary of the ATEN PE6324 power distribution unit (PDU) 24 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN PE6324, 24 AC outlet(s), C13 coupler, C19 coupler, IEC 60309 32A, 63" (1.6 m), CE C-Tick TUV-CB CE-LVD, 100-240 V

Long summary description ATEN PE6324 power distribution unit (PDU) 24 AC outlet(s):
This is an auto-generated long summary of ATEN PE6324 power distribution unit (PDU) 24 AC outlet(s) based on the first three specs of the first five spec groups.

ATEN PE6324. AC outlets quantity: 24 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Input connection type: IEC 60309 32A. Cable length: 63" (1.6 m), Certification: CE C-Tick TUV-CB CE-LVD. Nominal input voltage: 100-240 V, Maximum current: 32 A, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 2.6 x 69.9 x 1.73" (66 x 1775 x 44 mm), Weight: 13.5 lbs (6.12 kg)

Design
On/off switch
Yes
Ports & interfaces
AC outlets quantity *
24 AC outlet(s)
AC outlet types *
C13 coupler, C19 coupler
Input connection type
IEC 60309 32A
Features
Cable length
63" (1.6 m)
Certification
CE C-Tick TUV-CB CE-LVD
Power
Nominal input voltage *
100-240 V
AC input frequency
50 - 60 Hz
Power
Maximum current *
32 A
Nominal output voltage
110-240 V
Load capacity
7360 VA
Weight & dimensions
Dimensions (WxDxH)
2.6 x 69.9 x 1.73" (66 x 1775 x 44 mm)
Weight
13.5 lbs (6.12 kg)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%