location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2X-EA10 electronic connector cap Yellow 10 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDU Lok Plug Connector; C14 EZ-Lok Plug Connector
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2X-EA10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264642760
Category:
Caps used to protect electronic connectors to prevent them from getting damaged.
Electronic Connector Caps Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:23:43
The date of the most recent change of the data-sheet in Icecat's system
ATEN 2X-EA10 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN 2X-EA10 electronic connector cap Yellow 10 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ensures power reliability by enhancing the plug’s stability
  • - Intuitive and reusable design for easy installation and removal
  • - Environmentally safe – RoHS compliant and recyclable
Long product name ATEN 2X-EA10 electronic connector cap Yellow 10 pc(s) :
The short editorial description of ATEN 2X-EA10 electronic connector cap Yellow 10 pc(s)

C14 EZ-Lok Plug Connector
More>>>
ATEN 2X-EA10 electronic connector cap Yellow 10 pc(s):
The official marketing text of ATEN 2X-EA10 electronic connector cap Yellow 10 pc(s) as supplied by the manufacturer

For better power stability, ATEN has developed the EZ-Lok Plug Connector to secure the connection of a power cord’s plug with the PDU outlet. With a simple installation, the EZ-Lok Plug Connector will ensure that the power cord and PDU outlet never come apart without your assistance.

Short summary description ATEN 2X-EA10 electronic connector cap Yellow 10 pc(s):
This short summary of the ATEN 2X-EA10 electronic connector cap Yellow 10 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2X-EA10, Yellow, 0.353 oz (10 g), 1.48 oz (42 g), 8.66" (220 mm), 4.02" (102 mm), 0.394" (10 mm)

Long summary description ATEN 2X-EA10 electronic connector cap Yellow 10 pc(s):
This is an auto-generated long summary of ATEN 2X-EA10 electronic connector cap Yellow 10 pc(s) based on the first three specs of the first five spec groups.

ATEN 2X-EA10. Product color: Yellow. Weight: 0.353 oz (10 g), Package weight: 1.48 oz (42 g), Package depth: 8.66" (220 mm). Quantity per pack: 10 pc(s). Quantity per master (outer) case: 5 pc(s), Master (outer) case weight: 7.41 oz (210 g), Master (outer) case length: 9.41" (239 mm)

Features
Product color *
Yellow
Weight & dimensions
Weight
0.353 oz (10 g)
Package weight
1.48 oz (42 g)
Package depth
8.66" (220 mm)
Package width
4.02" (102 mm)
Package height
0.394" (10 mm)
Packaging data
Quantity per pack *
10 pc(s)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
5 pc(s)
Master (outer) case weight
7.41 oz (210 g)
Master (outer) case length
9.41" (239 mm)
Master (outer) case width
2.32" (59 mm)
Master (outer) case height
6.3" (160 mm)
Master (outer) case net weight
1.76 oz (50 g)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
España 1 distributor(s)
México 1 distributor(s)