location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN PE6208AV power distribution unit (PDU) 8 AC outlet(s) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PE6208AV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PE6208AV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792008818 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41188
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 13:00:08
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN PE6208AV user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN PE6208AV power distribution unit (PDU) 8 AC outlet(s) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connections
  • - Detachable front panel fits 19” racks with different depths
  • - Built-in 10/100 Mbit Ethernet Interface
  • - Supports TCP/IP, UDP, HTTP, HTTPS, SSL, DHCP, SMTP, ARP, NTP, DNS, Auto Sense, Ping, SNMP V1, V2, and V3, Telnet
  • - 2-level account/password security, IP/MAC filter, 128 bit SSL, RADIUS
  • - Browser access via IE, Firefox, Chrome, Safari, and more
  • - Easy integration with ATEN Control System and Control4 libraries
  • - Supports RS-232 port and power outlet control (on/off) by outlet group
  • - Metering
  • - 1% Metering Accuracy – supports bank-level power metering
  • - Environment Monitoring – supports external temperature or temperature and humidity sensors for rack temperature and humidity monitoring
  • - Outlet Switch Control
  • - Remote and local power outlet control (On/Off, Power Cycle) by individual outlets and outlet groups
  • - Multiple Power Control Methods – Wake on LAN, System After AC Back, Kill the Power
  • - Power-On Sequencing – users can set the power-on sequence and delay time for each outlet to allow equipment to be powered on in the correct order to enhance equipment safety
  • - Proactive Overload Protection (POP) – automatically powers off the last outlet that caused the current overload to protect high-end pro-A/V equipment and servers
  • - eco DC Energy Management Software*
  • - Automatic discovery of all ATEN PDUs within the same intranet
  • - Remote real-time power measurement and monitoring of PDUs
  • - Real-time environment monitoring via sensors
  • - Plotting and monitoring of all ATEN PDU devices
  • - Exceed threshold alerts through real-time monitoring, SMTP, and System logs
  • - Power analysis reports
  • - * eco DC is designed to work with NRGence™ eco PDUs and is bundled with all PE Series models.
Long product name ATEN PE6208AV power distribution unit (PDU) 8 AC outlet(s) 1U Black :
The short editorial description of ATEN PE6208AV power distribution unit (PDU) 8 AC outlet(s) 1U Black

8-Outlet eco PDU
More>>>
ATEN PE6208AV power distribution unit (PDU) 8 AC outlet(s) 1U Black:
The official marketing text of ATEN PE6208AV power distribution unit (PDU) 8 AC outlet(s) 1U Black as supplied by the manufacturer

Ideal for Pro-A/V applications, the ATEN NRGence™ PE6208AV eco PDUs are intelligent, 1U rack PDUs that contain 8 AC outlets available in an IEC socket configuration. The unique design with detachable front panel is convenient and mounts with different Pro-A/V equipment in 19” racks with different depths. In addition to remotely controlling individual outlets over the LAN, the front panel pushbuttons offer an extra option to control the outlets locally, allowing the flexibility to easily shutdown Pro-A/V equipment on the spot or from a remote location – for reduced power consumption. The outlets feature a sequential power-ON function that ensures Pro-A/V systems are powered on safely. Furthermore, compatibility with the ATEN Control System and Control4 libraries allow the PE6208AV to integrate with any Pro-A/V equipment for full control of all devices without complex programming.

The PE6208AV are optimal energy solutions for data centers as well. With the combination of ATEN eco PDUs and eco DC Energy Management software, a data center will be equipped with real-time monitoring, measurement, and analysis of energy consumption – with reports of power usage and PUE to meet the ISO 50001 requirements. These indices reflect the data center’s energy usage and offer energy saving suggestions for optimizing energy use and reducing costs.

Short summary description ATEN PE6208AV power distribution unit (PDU) 8 AC outlet(s) 1U Black:
This short summary of the ATEN PE6208AV power distribution unit (PDU) 8 AC outlet(s) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN PE6208AV, Metered, 1U, Horizontal, Black, 8 AC outlet(s), NEMA 5–20R

Long summary description ATEN PE6208AV power distribution unit (PDU) 8 AC outlet(s) 1U Black:
This is an auto-generated long summary of ATEN PE6208AV power distribution unit (PDU) 8 AC outlet(s) 1U Black based on the first three specs of the first five spec groups.

ATEN PE6208AV. PDU types: Metered, Rack capacity: 1U, Mounting: Horizontal. AC outlets quantity: 8 AC outlet(s), AC outlet types: NEMA 5–20R, Power plug: NEMA L5-20P. Cable length: 118.1" (3 m), Security algorithms: 128-bit SSL, Certification: FCC, J55032. Supported network protocols: TCP/IP, UDP, HTTP, HTTPS, SSL, DHCP, SMTP, ARP, NTP, DNS, Auto Sense, Ping, Management protocols: SNMP V1, V2, V3, Telnet. Nominal input voltage: 100 - 120 V, Maximum current: 20 A, AC input frequency: 50 / 60 Hz

Design
PDU types *
Metered
Rack capacity *
1U
Mounting
Horizontal
Product color
Black
Ports & interfaces
AC outlets quantity *
8 AC outlet(s)
Power plug
NEMA L5-20P
AC outlet types *
NEMA 5–20R
Serial ports quantity
1
Ethernet LAN (RJ-45) ports
1
Features
LED indicators
Yes
Cable length
118.1" (3 m)
Security algorithms
128-bit SSL
Password protection
Yes
Certification
FCC, J55032
Management features
Supported network protocols
TCP/IP, UDP, HTTP, HTTPS, SSL, DHCP, SMTP, ARP, NTP, DNS, Auto Sense, Ping
Management protocols
SNMP V1, V2, V3, Telnet
Power
Nominal input voltage *
100 - 120 V
AC input frequency
50 / 60 Hz
Maximum current *
20 A
Power protection features
Overload
Weight & dimensions
Width
17" (432.4 mm)
Depth
14.3" (363.9 mm)
Height
1.73" (44 mm)
Weight
10.3 lbs (4.67 kg)
Packaging content
Cables included
AC, LAN (RJ-45)
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
0 - 80%
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)