location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dual DAB 4.1 radio Portable Digital Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dual Check ‘Dual’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DAB 4.1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DAB 4.1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260136673233
Category:
An apparatus for receiving radio programmes.
Radios Check ‘Dual’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dual: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:35:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dual DAB 4.1 radio Portable Digital Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable Digital 1 W Black, Silver
  • - DAB, DAB+, UKW
  • - Built-in speaker(s)
  • - LCD Built-in display
  • - DC-in jack
  • - Alkaline
More>>>
Short summary description Dual DAB 4.1 radio Portable Digital Black, Silver:
This short summary of the Dual DAB 4.1 radio Portable Digital Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Dual DAB 4.1, Portable, Digital, DAB, DAB+, UKW, 87.5 - 108 MHz, 174 - 240 MHz, PLL

Long summary description Dual DAB 4.1 radio Portable Digital Black, Silver:
This is an auto-generated long summary of Dual DAB 4.1 radio Portable Digital Black, Silver based on the first three specs of the first five spec groups.

Dual DAB 4.1. Radio type: Portable, Tuner type: Digital, Supported radio bands: DAB, DAB+, UKW. RMS rated power: 1 W. Display type: LCD, Display number of colors: Monochrome. Headphone connectivity: 3.5 mm. Product color: Black, Silver, Coloration: Monochromatic, Volume control: Rotary

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 16:08:05
Uk has collected 1 expert review for Dual DAB 4.1 radio Portable Digital Black, Silver and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Brand Image Article code product Stock Price from
Dual

Dual DAB STR 100 Portable Digital White
(show image)
74346 DAB STR 100 0.00
(excl. VAT)
0 (incl. VAT)
Dual

Dual NR 1 DAB radio Personal Digital Wood
(show image)
NR 1 DAB NR 1 DAB 0.00
(excl. VAT)
0 (incl. VAT)
Dual

Dual NR 5 DAB radio Personal Digital Black, White
(show image)
NR 5 DAB NR 5 DAB 0.00
(excl. VAT)
0 (incl. VAT)
Dual

Dual NR 2 Portable Black, Silver
(show image)
73349 NR 2 0.00
(excl. VAT)
0 (incl. VAT)
Dual

Dual DAB Pocket Radio 2 Portable Digital Black
(show image)
72618 DAB Pocket Radio 2 0.00
(excl. VAT)
0 (incl. VAT)
Dual

Dual DAB 2A Clock Analog & digital Black
(show image)
DAB 2 A DAB 2A 0.00
(excl. VAT)
0 (incl. VAT)
Dual

Dual NR 1 radio Personal Analog Wood
(show image)
NR 1 NR 1 0.00
(excl. VAT)
0 (incl. VAT)
Dual

Dual DAB 4 radio Internet Digital Black, Silver
(show image)
DAB 4 DAB 4 0.00
(excl. VAT)
0 (incl. VAT)