location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung GT-S5200 black/gold 3.42 oz (97 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT-S5200 black/gold
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-S5200BDACIT
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:08:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung GT-S5200 black/gold 3.42 oz (97 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 240 x 320 pixels
  • - Rear camera resolution (numeric): 3.2 MP
  • - Bluetooth 2.1+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - 800 mAh
Long product name Samsung GT-S5200 black/gold 3.42 oz (97 g) :
The short editorial description of Samsung GT-S5200 black/gold 3.42 oz (97 g)

GT-S5200 black/gold
More>>>
Samsung GT-S5200 black/gold 3.42 oz (97 g):
The official marketing text of Samsung GT-S5200 black/gold 3.42 oz (97 g) as supplied by the manufacturer

Key Features
- 2.1 inch TFT display (perhaps with 240 x 320 pixels of resolution)
- 3Mpx camera
- MP3 player
- Bluetooth 2.0
- USB 2.0
- 106 x 45 x 15.4 millimeters

Short summary description Samsung GT-S5200 black/gold 3.42 oz (97 g):
This short summary of the Samsung GT-S5200 black/gold 3.42 oz (97 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung GT-S5200 black/gold, Slider, 240 x 320 pixels, 3.2 MP, Bluetooth, 800 mAh

Long summary description Samsung GT-S5200 black/gold 3.42 oz (97 g):
This is an auto-generated long summary of Samsung GT-S5200 black/gold 3.42 oz (97 g) based on the first three specs of the first five spec groups.

Samsung GT-S5200 black/gold. Form factor: Slider. Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3.2 MP. Bluetooth. FM radio. Battery capacity: 800 mAh, Standby time (2G): 300 h. Weight: 3.42 oz (97 g)

Display
Display resolution *
240 x 320 pixels
Display type
LCD
Panel type
LCD
Display number of colors
16.78 million colors
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
50 MB
Camera
Rear camera resolution (numeric)
3.2 MP
Rear camera *
Yes
Digital zoom
4x
Network
Data network *
Edge, GPRS
Data transmission
Bluetooth version
2.1+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video compression formats
H.263, MPEG4
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Power
Battery capacity *
800 mAh
Talk time (2G) *
5 h
Standby time (2G) *
300 h
Weight & dimensions
Weight *
3.42 oz (97 g)
Width
1.92" (48.7 mm)
Depth
0.429" (10.9 mm)
Height
4.08" (103.6 mm)
Phone features
Personal info management (PIM) *
Alarm clock, Calendar
Java technology
Yes
Vibrating alert
Yes
Form factor *
Slider
Other features
Networking type
GPRS Class 10, EDGE
Operating frequency
850/900/1800/1900 MHz
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3 / AMR / I-Melody / XMF / MIDI / SP MIDI / AAC / WMA
Brand Image Article code product Stock Price from
Samsung GT-S5200 black/blue 3.42 oz (97 g) Samsung GT-S5200 black/blue 3.42 oz (97 g)
(show image)
GT-S5200WBACIT GT-S5200 black/blue 0.00
(excl. VAT)
0 (incl. VAT)
Samsung GT-S5200 black/red 3.42 oz (97 g) Samsung GT-S5200 black/red 3.42 oz (97 g)
(show image)
GT-S5200GRACIT GT-S5200 black/red 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S5230 3" 3.25 oz (92 g) Black Samsung S5230 3" 3.25 oz (92 g) Black
(show image)
GT-S5230LKAFOP S5230 0.00
(excl. VAT)
0 (incl. VAT)