Samsung logo

Samsung S5230 3" 3.25 oz (92 g) Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72442
Info modified on:
26 Feb 2024, 15:08:50
Long product name Samsung S5230 3" 3.25 oz (92 g) Black:

Tocco Lite, 3.0", 262K, TFT, WQVGA , 3.2MP camera, USB 2.0, microSD, email, bluetooth

Samsung S5230 3" 3.25 oz (92 g) Black:

As beautiful as this mobile is to look at, the SAMSUNG Tocco Lite is even more beautiful to use. The expansive 3.0" display facilitates effortless and intuitive touch screen navigation, making it a breeze to access the mobile's advanced features including the decked out 3.2 Megapixel camera and music player.

full touch UI
The new interface offers more versatile, intuitive and easy-to-use navigation. Large 3.0" LCD with 262K Colour WQVGA showcases brilliance and optimised view.

widgets
Mobile widgets customise the screen with embedded widgets such as clock, scheduler and other useful apps. Online widgets connect you to useful info including stock updates, weather forecast, latest news, etc.


music
MP3 Player plays multi-format music files (MP3 / AAC / AAC+ / e-AAC+ / WMA / WAV). DNSe enhances acoustics including a virtual 3D sound effect and an equaliser. Music Recognition identifies songs for you; just record a clip of the song (just a few seconds is enough) on your phone, send it to the server, and the song will be identified within seconds. Music Library is easy to organise and manage with MTP. Background Music lets you keep listening while you access other applications. FM Radio with RDS lets you tune into 24-hour music and information.

Short summary description Samsung S5230 3" 3.25 oz (92 g) Black:

Samsung S5230, Slider, 3", 3.2 MP, Bluetooth, 1000 mAh, Black

Long summary description Samsung S5230 3" 3.25 oz (92 g) Black:

Samsung S5230. Form factor: Slider. Display diagonal: 3", Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 3.2 MP. Bluetooth. FM radio. Battery capacity: 1000 mAh, Standby time (2G): 700 h. Weight: 3.25 oz (92 g). Product color: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.