location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PCI - Mini PCI Adaptor Card interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCI - Mini PCI Adaptor Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI2MPCIB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030828048 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: lifetime
Long product name StarTech.com PCI - Mini PCI Adaptor Card interface cards/adapter :
The short editorial description of StarTech.com PCI - Mini PCI Adaptor Card interface cards/adapter

PCI to Mini PCI Adapter Card
More>>>
StarTech.com PCI - Mini PCI Adaptor Card interface cards/adapter:
The official marketing text of StarTech.com PCI - Mini PCI Adaptor Card interface cards/adapter as supplied by the manufacturer

This PCI to Mini PCI Adapter Card lets you install Mini PCI cards (WIFI/Wireless network, Fast Ethernet etc.) in a standard PCI slot on your desktop computer, saving the cost of duplicate purchases and allowing convenient swapability.

The adapter card features a 3.3V regulator that allows the card to be installed in any kind of PCI or PCI-X slot. Plus, the Mini PCI adapter card includes a metal bracket for convenient mounting within the computer.

This high quality PCI to Mini PCI adapter card is backed by StarTech.com's Lifetime Warranty and free lifetime technical support.
- Enable your PC to use Type III MiniPCI cards like Wireless LAN
- Supports MiniPCI type III slots
- Use any MiniPCI cards in a standard PCI slot
- Supports both PCI and PCI X slots (3.3v/5v)

Short summary description StarTech.com PCI - Mini PCI Adaptor Card interface cards/adapter:
This short summary of the StarTech.com PCI - Mini PCI Adaptor Card interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PCI - Mini PCI Adaptor Card, PCI, Green, ROHS, UL, 5.39" (137 mm), 4.76" (121 mm), 0.827" (21 mm)

Long summary description StarTech.com PCI - Mini PCI Adaptor Card interface cards/adapter:
This is an auto-generated long summary of StarTech.com PCI - Mini PCI Adaptor Card interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com PCI - Mini PCI Adaptor Card. Host interface: PCI. Product color: Green, Certification: ROHS, UL. Width: 5.39" (137 mm), Depth: 4.76" (121 mm), Height: 0.827" (21 mm). Package weight: 3.53 oz (100 g). Connectivity technology: Wireless, Power requirements: 3.3/5V, I/O ports: 1x MiniPCI III

Ports & interfaces
Host interface *
PCI
Design
Product color
Green
Certification
ROHS, UL
Weight & dimensions
Width
5.39" (137 mm)
Depth
4.76" (121 mm)
Height
0.827" (21 mm)
Weight & dimensions
Weight
1.76 oz (50 g)
Packaging data
Package weight
3.53 oz (100 g)
Other features
Ports quantity
1
I/O ports
1x MiniPCI III
Connectivity technology
Wireless
Power requirements
3.3/5V
Brand Image Article code product Stock Price from
StarTech.com EC1S232U interface cards/adapter Internal Serial StarTech.com EC1S232U interface cards/adapter Internal Serial
(show image)
EC1S232U EC1S232U 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ECU2USB interface cards/adapter USB 2.0 StarTech.com ECU2USB interface cards/adapter USB 2.0
(show image)
ECU2USB USB to ExpressCard Adapter Ideal for Wireless Broadband Cards 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX1PCI1 interface cards/adapter PCI 32-bit StarTech.com PEX1PCI1 interface cards/adapter PCI 32-bit
(show image)
PEX1PCI1 PCI Express to PCI Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX8S952 interface cards/adapter Internal Serial StarTech.com PEX8S952 interface cards/adapter Internal Serial
(show image)
PEX8S952 Discontinued and replaced by PEX8S1050 - 4 Port Native PCI Express RS232 Serial Adapter Card with 16950 UART - PCIe RS232 Serial Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com OPT2SATA interface cards/adapter StarTech.com OPT2SATA interface cards/adapter
(show image)
OPT2SATA SATA to Slim Optical IDE Drive Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB - PS/2 Converter Adapter interface cards/adapter USB 1.1 StarTech.com USB - PS/2 Converter Adapter interface cards/adapter USB 1.1
(show image)
USBPS2PLATE USB to PS/2 Keyboard and Mouse Converter Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1 Port eSATA + 1 Port SATA PCI SATA Controller Card w/ LP Bracket StarTech.com 1 Port eSATA + 1 Port SATA PCI SATA Controller Card w/ LP Bracket
(show image)
PCIESATA2I 1 Port eSATA + 1 Port SATA PCI SATA Controller Card w/ LP Bracket 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 Port PCI Adapter Card interface cards/adapter StarTech.com 3 Port PCI Adapter Card interface cards/adapter
(show image)
PCI312PUSB 3 Port PCI Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 Port PCI 12V Adapter Card interface cards/adapter StarTech.com 3 Port PCI 12V Adapter Card interface cards/adapter
(show image)
PCI312PUSBLP 3 Port PCI 12V Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 4 Port PCI RS422 RS485 Serial Adapter Card interface cards/adapter StarTech.com 4 Port PCI RS422 RS485 Serial Adapter Card interface cards/adapter
(show image)
PCI4S422DB9 4 Port PCI RS422 RS485 Serial Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)