StarTech.com logo

StarTech.com EC1S232U interface cards/adapter Internal Serial

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74646
Info modified on:
10 Aug 2024, 09:54:16
Long product name StarTech.com EC1S232U interface cards/adapter Internal Serial:

1 x ExpressCard, 1 x RS-232(9-pin) Male, 921.6 Kb/s, FIFO 128 Bytes

StarTech.com EC1S232U interface cards/adapter Internal Serial:

The EC1S232U2 ExpressCard RS232 Serial Adapter Card (USB-based) (16950 UART) adds an RS232 (DB9) serial port to your ExpressCard-equipped laptop, enabling you to connect an RS232 serial peripheral device such as a plotter, digital signage device, receipt printer or bar code scanner through an available ExpressCard slot.

This USB-based ExpressCard supports RS232 serial data transfer rates up to 460 Kbps and eliminates the need to upgrade serial peripherals to more modern interfaces (e.g. USB, etc.) for the sake of host compatibility, saving both expense and hassle.

Backed by a StarTech.com Lifetime warranty and free lifetime technical support.

The StarTech.com Advantage
Saves the expense of having to replace older serial devices for the sake of being able to connect to newer laptops, which typically aren't equipped with serial ports
USB-based ExpressCard offers a fully Plug & Play and Hot Plug compatible interface, for simple installation and removal of your peripherals
Supports data transfer rates of up to 460 Kbps, for optimal serial device performance

Short summary description StarTech.com EC1S232U interface cards/adapter Internal Serial:

StarTech.com EC1S232U, ExpressCard, Serial, RS-232, PC, 0.00044 Gbit/s, 512 B

Long summary description StarTech.com EC1S232U interface cards/adapter Internal Serial:

StarTech.com EC1S232U. Host interface: ExpressCard, Output interface: Serial, Serial interface type: RS-232. Purpose: PC. Data transfer rate (max): 0.00044 Gbit/s, FIFO (First In, First Out): 512 B. Width: 1.38" (35 mm), Depth: 4.53" (115 mm), Height: 0.709" (18 mm). Package width: 1.57" (40 mm), Package depth: 7.09" (180 mm), Package height: 5.51" (140 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.