location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex ViewLite Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewlite notebook holder - option 043
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58.043 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410580438 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 14:47:58
The date of the most recent change of the data-sheet in Icecat's system
Long product name Dataflex ViewLite Black :
The short editorial description of Dataflex ViewLite Black

Viewlite notebook holder - option 043, black
More>>>
Dataflex ViewLite Black:
The official marketing text of Dataflex ViewLite Black as supplied by the manufacturer

Suitable for almost every notebook. The elastic band holds your notebook securely in place so you can move it to your ideal position, including for example aligning it with your secondary display monitor. Due to its quick release mounting head you can switch easily between your notebook holder and other Viewlite options.

- Very fast installation
- VESA mount rotation block enabled by default
- Exclusively compatible with the Viewlite quick-release VESA system
- Supports a max. thickness of 30 mm for an opened notebook
- Hidden cable management is easily accessible
- Fitted with protective non-slip foam
- Includes elastic safety band

Short summary description Dataflex ViewLite Black:
This short summary of the Dataflex ViewLite Black data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex ViewLite, Black, 11.8" (300 mm), 11.8" (300 mm), 2.09" (53 mm), 2.87 lbs (1.3 kg), 14.2 x 13.4 x 3.39" (360 x 340 x 86 mm)

Long summary description Dataflex ViewLite Black:
This is an auto-generated long summary of Dataflex ViewLite Black based on the first three specs of the first five spec groups.

Dataflex ViewLite. Product color: Black. Width: 11.8" (300 mm), Depth: 11.8" (300 mm), Height: 2.09" (53 mm). Package weight: 2.87 lbs (1.3 kg). Package dimensions (WxDxH): 14.2 x 13.4 x 3.39" (360 x 340 x 86 mm)

Design
Product color *
Black
Weight & dimensions
Width
11.8" (300 mm)
Depth
11.8" (300 mm)
Height
2.09" (53 mm)
Packaging data
Package weight
2.87 lbs (1.3 kg)
Logistics data
Harmonized System (HS) code
84733080
Other features
Package dimensions (WxDxH)
14.2 x 13.4 x 3.39" (360 x 340 x 86 mm)
Country Distributor
United Kingdom 1 distributor(s)