location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex 58.653 monitor mount / stand 33.5" Black Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewlite plus monitor arm - desk 653
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58.653 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410586539 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 15:16:53
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dataflex 58.653 monitor mount / stand 33.5" Black Desk
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dynamic height adjustment range of 240 mm (9,4")
  • - Independent depth adjustment
  • - Integrated cable management
  • - Main components made of aluminium
  • - 40% of aluminium content is already recycled
  • - VESA MIS-D 75 x 75/100 x 100 mm compatible
  • - Monitor: tilt +90°/-55°, swivel +90°/-90°, rotate 360°
  • - Arm: swivel +65°/-65°
  • - Swivel limiter pre-set to +65°/-65° (can be set to only +65°)
  • - Weight capacity min. 0 kg - max. 7 kg (0 - 15,4 lb) per monitor
  • - Comes with a desk clamp mount and bolt-through desk mount
  • - Suitable for a desktop thickness of 5 up to 40 mm (0,2" - 1,6") (clamp) or 50 mm (2,0") (bolt through)
  • - Monitor size limit: width 990 mm (39,0") - height 850 mm (33,5")
  • - Fitted with a practical quick-release VESA system
  • - Monitor rotation lock can be enabled
Guarantee: 15 Years
Long product name Dataflex 58.653 monitor mount / stand 33.5" Black Desk :
The short editorial description of Dataflex 58.653 monitor mount / stand 33.5" Black Desk

Viewlite plus monitor arm - desk 653, black
More>>>
Dataflex 58.653 monitor mount / stand 33.5" Black Desk:
The official marketing text of Dataflex 58.653 monitor mount / stand 33.5" Black Desk as supplied by the manufacturer

Mounts two monitors or devices that you can adjust independently in depth and dynamically in height. This makes it easy to align different display devices and lets each user find their own optimal ergonomic position.

Short summary description Dataflex 58.653 monitor mount / stand 33.5" Black Desk:
This short summary of the Dataflex 58.653 monitor mount / stand 33.5" Black Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex 58.653, Clamp/Bolt-through, 30.9 lbs (14 kg), 33.5", 3.94 x 3.94" (100 x 100 mm), Height adjustment, Black

Long summary description Dataflex 58.653 monitor mount / stand 33.5" Black Desk:
This is an auto-generated long summary of Dataflex 58.653 monitor mount / stand 33.5" Black Desk based on the first three specs of the first five spec groups.

Dataflex 58.653. Mounting: Clamp/Bolt-through, Maximum weight capacity: 30.9 lbs (14 kg), Maximum screen size: 33.5", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Height adjustment, Swivel angle range: -65 - 65°, Tilt angle range: -55 - 90°. Product color: Black

Mounting
Maximum weight capacity *
30.9 lbs (14 kg)
Maximum screen size *
33.5"
Mounting
Clamp/Bolt-through
Minimum VESA mount *
2.95 x 2.95" (75 x 75 mm)
Maximum VESA mount *
3.94 x 3.94" (100 x 100 mm)
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported *
2
Desk thickness (min)
0.197" (5 mm)
Desk thickness (max)
1.97" (5 cm)
Mounting type *
Desk
Monitor width (max)
39" (99 cm)
Monitor height (max)
33.5" (85 cm)
Ergonomics
Height adjustment
Yes
Height adjustment type
Manual
Adjustable depth
Yes
Tilt angle range
-55 - 90°
Swivel angle range
-65 - 65°
Ergonomics
Angle of rotation
360°
Cable management
Yes
Design
Housing material
Aluminum
Product color *
Black
Easy to install
Yes
Technical details
Height adjustment
9.45" (24 cm)
Weight & dimensions
Package width
15.2" (385 mm)
Package depth
11" (280 mm)
Package height
9.45" (240 mm)
Package weight
17.4 lbs (7.9 kg)
Packaging content
Clamp included
Yes
Manual
Yes
Logistics data
Harmonized System (HS) code
85299097
Brand Image Article code product Stock Price from
Dataflex Viewlite 38.5" Black Desk Dataflex Viewlite 38.5" Black Desk
(show image)
58.143 Viewlite monitor arm - desk 143 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite 24" Black Desk Dataflex Viewlite 24" Black Desk
(show image)
58.123 Viewlite monitor arm - desk 123 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite 33.5" Black Desk Dataflex Viewlite 33.5" Black Desk
(show image)
58.623 Viewlite plus monitor arm - desk 623 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite 33.5" Silver, White Desk Dataflex Viewlite 33.5" Silver, White Desk
(show image)
58.622 Viewlite plus monitor arm - desk 622 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate Silver Desk Dataflex Viewmate Silver Desk
(show image)
52.612 Viewmate monitor arm - desk 612 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate 18.8" Silver Desk Dataflex Viewmate 18.8" Silver Desk
(show image)
52.622 Viewmate monitor arm - desk 622 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate Silver Desk Dataflex Viewmate Silver Desk
(show image)
52.682 Viewmate monitor arm - desk 682 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate 17.5" Silver Desk Dataflex Viewmate 17.5" Silver Desk
(show image)
52.672 Viewmate monitor arm - desk 672 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate 31.9" Silver Desk Dataflex Viewmate 31.9" Silver Desk
(show image)
52.632 Viewmate monitor arm - desk 632 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate 32.3" Silver Desk Dataflex Viewmate 32.3" Silver Desk
(show image)
52.662 Viewmate monitor arm - desk 662 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)