location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Tower of Pisa 79XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tower of Pisa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Magenta 79XL DURABrite Ultra Ink
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T79034010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946536002
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 382724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:40:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Tower of Pisa 79XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Magenta
  • - High (XL) Yield
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Tower of Pisa 79XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta :
The short editorial description of Epson Tower of Pisa 79XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta

Singlepack Magenta 79XL DURABrite Ultra Ink
More>>>
Epson Tower of Pisa 79XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta:
The official marketing text of Epson Tower of Pisa 79XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta as supplied by the manufacturer

Reduce your printing costs with XL inks
DURABrite Ultra Inks are available in standard and XL sizes, with page yields displayed clearly on each pack.

Epson offers a choice of standard or extra large (XL) ink cartridges across its latest ink ranges. While standard sized cartridges are great to keep replacement costs low if you print infrequently, XL inks are ideal if you print high volumes.

Epson inks are optimised for Epson printers
Epson inks have been developed to work hand-in-hand with Epson printers to deliver crisp, smudge-proof text and vibrant photographic images that will last for generations. Genuine Epson inks are produced to stringent, high-quality standards that enable Epson to guarantee the optimum performance of the printer, ink and media.

Short summary description Epson Tower of Pisa 79XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta:
This short summary of the Epson Tower of Pisa 79XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Tower of Pisa 79XL, High (XL) Yield, Magenta, Pigment-based ink, 1 pc(s)

Long summary description Epson Tower of Pisa 79XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta:
This is an auto-generated long summary of Epson Tower of Pisa 79XL ink cartridge 1 pc(s) Original High (XL) Yield Magenta based on the first three specs of the first five spec groups.

Epson Tower of Pisa 79XL. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
WorkForce Pro WF-5620DWF
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colors *
Magenta
Brand compatibility *
Epson
OEM code
C13T79034010
Country of origin
China
Weight & dimensions
Package width
5.91" (150 mm)
Package depth
1.46" (37 mm)
Package height
7.68" (195 mm)
Package weight
0.00423 oz (0.12 g)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
18.3" (46.5 cm)
Quantity per pallet
1080 pc(s)
Master (outer) case width
7.68" (195 mm)
Master (outer) case length
14.6" (370 mm)
Master (outer) case height
5.91" (150 mm)
Quantity per master (outer) case
10 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
18.3" (46.5 cm)
Quantity per pallet (UK)
1080 pc(s)
Quantity per pallet layer
120 pc(s)
Quantity per pallet layer (UK)
120 pc(s)
Minimum order quantity
10 pc(s)
Brand Image Article code product Stock Price from
Epson Strawberry 29XL M ink cartridge 1 pc(s) Original High (XL) Yield Magenta Epson Strawberry 29XL M ink cartridge 1 pc(s) Original High (XL) Yield Magenta
(show image)
C13T29934010 29XL M 0.00
(excl. VAT)
0 (incl. VAT)
Epson Strawberry 29 M ink cartridge 1 pc(s) Original Standard Yield Magenta Epson Strawberry 29 M ink cartridge 1 pc(s) Original Standard Yield Magenta
(show image)
C13T29834010 29 M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 10 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)