location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-5690DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-5690DWF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD14301BY
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79968
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce Pro WF-5690DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 34 ppm
  • - Color copying Color scanning Color faxing
  • - Apple AirPrint, Epson Connect, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 31.5 lbs (14.3 kg)
Long product name Epson WorkForce Pro WF-5690DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi :
The short editorial description of Epson WorkForce Pro WF-5690DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi

PrecisionCore Print Head, 800 Nozzles Black, 2.8 pl, Print, Scan, Copy, Fax, 20ppm, 4800 x 1200 DPI, 35000 Pages per month, 33.6kbps, 22 W, 14.3 kg
More>>>
Epson WorkForce Pro WF-5690DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
The official marketing text of Epson WorkForce Pro WF-5690DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi as supplied by the manufacturer

Ecological and low-cost A4 multifunction
This A4 multifunction printer seamlessly integrates into medium to large enterprises. Cut up to 50% of your printing costs and up to 80% of your energy use1, while reducing user intervention and enhancing productivity.


Low running costs
- Up to 50 percent lower cost per page than competitive colour lasers1
Ecological
- Uses up to 80 percent less power than competitive colour lasers1
Save time
- Automatic double-sided printing, scanning, copying and faxing
Built for business
- Scan-to functions, LDAP address book support and PDL emulations
PrecisionCore technology
- Epson’s most advanced printhead technology

Short summary description Epson WorkForce Pro WF-5690DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
This short summary of the Epson WorkForce Pro WF-5690DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-5690DWF, Inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, White

Long summary description Epson WorkForce Pro WF-5690DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WF-5690DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-5690DWF. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 30 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: White

Printing
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (color, normal quality, A4/US Letter)
30 ppm
Print speed (ISO/IEC 24734) mono
20 ipm
Print speed (ISO/IEC 24734) color
20 ipm
Duplex print speed (black, normal quality, A4/US Letter)
11 ppm
Duplex print speed (color, normal quality, A4/US Letter)
11 ppm
Time to first page (black, normal)
7 s
Time to first page (color, normal)
7 s
Copying
Copying *
Color copying
Copy speed (black, normal quality, A4)
19 cpm
Copy speed (color, normal quality, A4)
19 cpm
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
9600 x 2400 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Cloud, Image
Image formats supported
JPG, TIF
Document formats supported
PDF
Input color depth
48 bit
Output color depth
24 bit
Fax
Faxing *
Color faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
550 pages
Fax speed dialing (max numbers)
200
Features
Recommended duty cycle
500 - 2500 pages per month
Maximum duty cycle *
35000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
ESC P, PCL 5, PCL 6, PostScript 3
Country of origin
Indonesia
Input & output capacity
Total input capacity *
330 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity
580 sheets
Maximum output capacity
330 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper, Semi-glossy paper
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5, A6
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Security algorithms
128-bit WEP, 64-bit WEP, WPA-PSK
Supported network protocols (IPv6)
IPP, LDP, Port 9100, WSD
Network printing methods
SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, Ping, SLP, WSD, LLTD
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Sound pressure level (printing)
52 dB
Design
Product color *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
4.3"
Power
Power consumption (average operating)
22 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 35 °C
Storage relative humidity (H-H)
5 - 85%
Certificates
Certification
UL60950, CSA C22.2 No. 60950 EMI FCC, CAN/CSA-CEI/IEC CISPR 22, IC/CS03
Weight & dimensions
Width
18.1" (461 mm)
Depth
17.4" (442 mm)
Height
13.5" (342 mm)
Weight
31.5 lbs (14.3 kg)
Packaging data
Package width
20.5" (520 mm)
Package depth
24" (610 mm)
Package height
19.3" (490 mm)
Package weight
38.4 lbs (17.4 kg)
Quantity per pack
1 pc(s)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
83.1" (2.11 m)
Quantity per pallet layer
2 pc(s)
Quantity per pallet
8 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
83.1" (2.11 m)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
8 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2015-04-03 00:43:40
Uk has collected 6 expert reviews for Epson WorkForce Pro WF-5690DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-09-07 01:08:12
There are advanced admin features, such as LDAP for sharing directory information across a companyA 250-page paper cassette sits at the base of the printer, while a specialty feed at the back handles another 80 sheets when needed. The WF-5690DWF seems b...
Bottom line The WorkForce Pro WF-5690DWF is a great office MFP, but at this price it isn't the one we'd choose...
60%
gadgetspeak.com
Updated:
2016-12-29 17:33:43
Decked out in computer grey, this multi-function, multi-layered device from Epson has dimensions of 461 x 442 x 342 mm (W x D x H) and weighs a fairly substantial 14.3 kg. Due to its size and weight, this is a product that is best suited to having a perma...
76%
computershopper.com
Updated:
2015-04-03 00:43:40
Epson's WorkForce Pro models are excellent machines for small and medium-size businesses, and the flagship model here at the start of 2015 (and the subject of this review) is no exception. This $399.99-MSRP printer has a bit of an unwieldy name: the WorkF...
Good High-quality output, Excellent scans and copies, Auto-duplexing ADF, Speedy performance, Aggressive cost per page, with the right tanks, PostScript/PCL laser printer emulation...
Bad A bit pricey, No support for flash-memory cards...
Bottom line One of the fastest and most ink-efficient high-volume inkjet AIOs, this supercharged workhorse is hard to resist if your business prints a lot and needs color output. Read More…...
90%
pcmag.com
Updated:
2015-04-03 00:43:40
The Epson WorkForce Pro WF-5690 ($399.99) is Epson's flagship WorkForce Pro printer—the top-of-the-line model. It's packed with features, including some, like support for HP's Printer Command Language (PCL) and PostScript, that you won't find in many inkj...
Good Fast. Prints, faxes, scans, and copies. Supports PostScript and Printer Command Language (PCL). Ethernet. Supports Wi-Fi and Wi-Fi Direct. Low running cost.
Bad Graphics quality is a touch below par...
Bottom line If you need a multifunction printer that includes PCL or PostScript support, the Epson WorkForce Pro WF-5690 is an excellent fit for moderate to heavy-duty printing in a micro or small office...
80%
tomsitpro.com
Updated:
2017-01-21 02:07:54
The reasonably priced Epson WorkForce Pro WF-5690 creates quality color prints and can handle a heavy workload. See how it compares with other office printers we tested.Pros: Automatic two-sided printing and scanning; Three-year warranty; Crisp, clear co...
0%
Brand Image Article code product Stock Price from
Epson WorkForce Pro WF-M5690DWF Inkjet A4 1200 x 2400 DPI 34 ppm Wi-Fi Epson WorkForce Pro WF-M5690DWF Inkjet A4 1200 x 2400 DPI 34 ppm Wi-Fi
(show image)
C11CE37401BY WF-M5690DWF 0.00
(excl. VAT)
0 (incl. VAT)
Epson WorkForce Pro WF-8510DWF Inkjet A3+ 4800 x 1200 DPI 34 ppm Epson WorkForce Pro WF-8510DWF Inkjet A3+ 4800 x 1200 DPI 34 ppm
(show image)
C11CD44301BY WF-8510DWF 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)