location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewlite 38.5" Black Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewlite monitor arm - desk 143
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58.143 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410581435 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121612
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 15:14:52
The date of the most recent change of the data-sheet in Icecat's system
Dataflex 58.143 user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dataflex Viewlite 38.5" Black Desk
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Static height adjustment range of 340 mm (13,4")
  • - Independent depth adjustment
  • - Integrated cable management
  • - Main components made of aluminium
  • - 40% of aluminium content is already recycled
  • - VESA MIS-D 75 x 75/100 x 100 mm compatible
  • - Monitor: tilt +55°/-55°, swivel +90°/-90°, rotate 360°
  • - Arm: swivel 360°
  • - Weight capacity max. 8 kg (17,6 lb) per monitor
  • - Comes with a desk clamp mount and bolt-through desk mount
  • - Suitable for a desktop thickness of 5 up to 40 mm (0,2" - 1,6") (clamp) or 50 mm (2,0") (bolt through)
  • - Monitor size limit: width 746 mm (29,4") - height 978 mm (38,5")
  • - Fitted with a practical quick-release VESA system
  • - Monitor rotation lock can be enabled
Guarantee: 15 years
Long product name Dataflex Viewlite 38.5" Black Desk :
The short editorial description of Dataflex Viewlite 38.5" Black Desk

Viewlite monitor arm - desk 143
More>>>
Dataflex Viewlite 38.5" Black Desk:
The official marketing text of Dataflex Viewlite 38.5" Black Desk as supplied by the manufacturer

Designed for dual monitor applications. With the arm heights individually adjustable, you can align your monitors perfectly, even if they're different sizes or weights. With its four extensions you can also adjust each monitor independently and even make a face-to-face setup.

Short summary description Dataflex Viewlite 38.5" Black Desk:
This short summary of the Dataflex Viewlite 38.5" Black Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewlite, Clamp/Bolt-through, 35.3 lbs (16 kg), 38.5", 3.94 x 3.94" (100 x 100 mm), Height adjustment, Black

Long summary description Dataflex Viewlite 38.5" Black Desk:
This is an auto-generated long summary of Dataflex Viewlite 38.5" Black Desk based on the first three specs of the first five spec groups.

Dataflex Viewlite. Mounting: Clamp/Bolt-through, Maximum weight capacity: 35.3 lbs (16 kg), Maximum screen size: 38.5", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Height adjustment, Tilt angle range: -55 - 90°. Product color: Black

Mounting
Maximum weight capacity *
35.3 lbs (16 kg)
Maximum weight capacity (per display)
17.6 lbs (8 kg)
Maximum screen size *
38.5"
Mounting
Clamp/Bolt-through
Minimum VESA mount *
2.95 x 2.95" (75 x 75 mm)
Maximum VESA mount *
3.94 x 3.94" (100 x 100 mm)
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported *
2
Desk thickness (min)
0.197" (5 mm)
Desk thickness (max)
1.97" (5 cm)
Mounting type *
Desk
Ergonomics
Height adjustment
Yes
Height adjustment type
Manual
Height adjustment range
0 - 13.4" (0 - 340 mm)
Adjustable depth
Yes
Tilt angle range
-55 - 90°
Swivel angle
360°
Angle of rotation
360°
Turn angle
180°
Ergonomics
Cable management
Yes
Design
Housing material
Aluminum
Product color *
Black
Easy to install
Yes
Technical details
Height adjustment
13.4" (34 cm)
Weight & dimensions
Height
4.13" (105 mm)
Package width
29.5" (750 mm)
Package depth
11.4" (290 mm)
Package height
4.53" (115 mm)
Package weight
12.5 lbs (5.68 kg)
Packaging content
Clamp included
Yes
VESA mount included
Yes
Manual
Yes
Logistics data
Harmonized System (HS) code
85299097
Other features
Package dimensions (WxDxH)
35.4 x 7.48 x 7.48" (898 x 190 x 190 mm)
Brand Image Article code product Stock Price from
Dataflex Viewgo 27" Black Desk Dataflex Viewgo 27" Black Desk
(show image)
48.133 Viewgo monitor arm - desk 133 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewgo 27" Silver Desk Dataflex Viewgo 27" Silver Desk
(show image)
48.132 Viewgo monitor arm - desk 132 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewgo 27" White Desk Dataflex Viewgo 27" White Desk
(show image)
48.130 Viewgo monitor arm - desk 130 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewgo 27" Black Desk Dataflex Viewgo 27" Black Desk
(show image)
48.123 Viewgo monitor arm - desk 123 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewgo 27" Silver Desk Dataflex Viewgo 27" Silver Desk
(show image)
48.122 Viewgo monitor arm - desk 122 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewgo 27" White Desk Dataflex Viewgo 27" White Desk
(show image)
48.120 Viewgo monitor arm - desk 120 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex 57.162 monitor mount / stand 25.7" Silver Desk Dataflex 57.162 monitor mount / stand 25.7" Silver Desk
(show image)
57.162 Viewmaster monitor arm - desk 162 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex 57.142 monitor mount / stand 34.9" Silver Desk Dataflex 57.142 monitor mount / stand 34.9" Silver Desk
(show image)
57.142 Viewmaster monitor arm - desk 142 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex 58.103 monitor mount / stand 32.1" Black Desk Dataflex 58.103 monitor mount / stand 32.1" Black Desk
(show image)
58.103 Viewlite monitor arm - desk 103 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex 58.702 monitor mount / stand Silver, White Desk Dataflex 58.702 monitor mount / stand Silver, White Desk
(show image)
58.702 Viewlite toolbar - desk 702 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)