NEC L102W LED data projector Standard throw projector 1000 ANSI lumens WXGA (1280x800) Black
DisplayNote NEC Edition
(0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NaViSet Administrator 2
(0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The 3D viewing experience
(1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Green Vision
(0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Interactive wall
(0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
3d viewing experience
(1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC 60003452 user manual
(4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC L102W LED data projector Standard throw projector 1000 ANSI lumens WXGA (1280x800) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Portable Standard throw projector Black
- - LED 1000 ANSI lumens
- - LED
- - WXGA (1280x800) 16:10 10000:1
- - Screen size compatibility: 17 - 100"
- - Focus: Manual
- - Built-in speaker(s) 2 W
- - AC 107 W
Guarantee:
3 years
Long product name NEC L102W LED data projector Standard throw projector 1000 ANSI lumens WXGA (1280x800) Black
:
The short editorial description of NEC L102W LED data projector Standard throw projector 1000 ANSI lumens WXGA (1280x800) Black
DLP, 1000 ANSI Lumen, 1280 x 800 (WXGA), 10000:1, F= 1.5, f= 13.92 mm, HDMI, RCA, USB, SD, 1.36 kg
More>>>
Short summary description NEC L102W LED data projector Standard throw projector 1000 ANSI lumens WXGA (1280x800) Black:
This short summary of the NEC L102W LED data projector Standard throw projector 1000 ANSI lumens WXGA (1280x800) Black data-sheet is auto-generated and uses the product title and the first six key specs.
NEC L102W LED, 1000 ANSI lumens, LED, WXGA (1280x800), 10000:1, 16:10, 17 - 100"
Long summary description NEC L102W LED data projector Standard throw projector 1000 ANSI lumens WXGA (1280x800) Black:
This is an auto-generated long summary of NEC L102W LED data projector Standard throw projector 1000 ANSI lumens WXGA (1280x800) Black based on the first three specs of the first five spec groups.
NEC L102W LED. Projector brightness: 1000 ANSI lumens, Projection technology: LED, Projector native resolution: WXGA (1280x800). Light source type: LED. Focus: Manual, Fixed focal length: 0.547" (1.39 cm), Aperture range (F-F): 1.5 - 1.5. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 720 x 480, 720 x 576, 1152 x 870, 1280 x 768, 1280 x 800, 1280 x 960, 1440 x 900, 1440 x 1050,.... HDMI connector type: Full-size, USB connector type: Mini-USB A