NEC logo

NEC U321Hi-MP data projector Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97831
Info modified on:
10 Aug 2024, 09:33:27
Guarantee:
3 years
Long product name NEC U321Hi-MP data projector Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) White:

DLP, 1920 x 1080px, 16:9, 3200 ANSI Lumen, 4.7kg, Multi-Pen

Short summary description NEC U321Hi-MP data projector Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) White:

NEC U321Hi-MP, 3200 ANSI lumens, DLP, 1080p (1920x1080), 10000:1, 16:9, 85 - 100"

Long summary description NEC U321Hi-MP data projector Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) White:

NEC U321Hi-MP. Projector brightness: 3200 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Fixed focal length: 0.146" (3.72 mm), Aperture range (F-F): 2.4 - 2.4. Analog signal format system: NTSC, NTSC 3.58, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 720 x 480, 720 x 576, 800 x 600 (SVGA), 832 x 624, 1024 x 768 (XGA), 1152 x 864..., Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232, HDMI connector type: Full-size, USB connector type: Mini-USB, USB Type-A

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.