location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KM0216 KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KM0216
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KM0216 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:31
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KM0216 KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Two consoles independently and simultaneously control up to 16 directly connected servers
  • - Daisy chain up to 7 additional matrix KVM switches*
  • - Cascade up to 16 compatible KVM switches from each station on the chain*
  • - Up to 16 consoles control all of the servers on a daisy chained/cascaded installation
  • - Compact design - rack mounts in 1U of rack space
  • - Multiplatform support: PC, Mac, Sun and serial
  • - Console conversion - any type of console can control any type of server - mixed combinations (PS/2 & USB) supported on both the console and server sides
  • - No software required - convenient computer selection via intuitive hotkey combinations or On Screen Display (OSD) menus
  • - Auto Scan feature for monitoring user-selected servers
  • - Supports three-level user access control (Super Administrator, Administrator, and User)
  • - Superior video quality - 1024 x 768 @ 60Hz for up to 150m; 1920 x 1440 @ 60Hz (distance depends on installation environment)*
  • - Auto Signal Compensation (ASC) assures optimum video resolution for distances up to 150m between the switch and the consoles or servers - no DIP switch setting required
  • - Free lifetime flash firmware upgrades
  • - Auto-sensing of station's position on daisy chain installations - OSD and front panel LED indicates station's position
  • - Port names are automatically reconfigured when the station sequence is changed
  • - Multiplatform support:Windows 2000/XP/Vista, Linux, Mac, Unix, SUN and FreeBSD.
  • - For more information about KVMs which can connect to KM0216, see Compatible KVM Table
  • - *The supported extension distance, video quality, cascaded levels, and number of supported daisy-chained units may differ, depending on your installation environment.
Long product name ATEN KM0216 KVM switch Rack mounting Black :
The short editorial description of ATEN KM0216 KVM switch Rack mounting Black

2-Console 16-Port Matrix™ KVM Switch
More>>>
ATEN KM0216 KVM switch Rack mounting Black:
The official marketing text of ATEN KM0216 KVM switch Rack mounting Black as supplied by the manufacturer

ALTUSEN matrix KVM switches from ATEN provide a revolutionary new way for IT administrators to maximize efficiency while managing mission-critical servers. Designed for corporate server rooms, matrix KVM switches feature multiplatform support both for servers and consoles. Matrix KVM switches allow a diversity of consoles to independently and simultaneously access servers. By combining ALTUSEN KVM adapter cables and console modules with a matrix KVM switch, previously incompatible console and server platforms interface flawlessly. And for the continually expanding server room, these KVM switches cascade and daisy chain to accommodate thousands of servers.

ALTUSEN’s matrix KVM switches are incredibly flexible. In addition to support for multiplatform servers, the consoles can be separated from the servers by a distance of as much as 300 meters. IT administrators no longer must move from one station to another to control multiple servers. Instead, a matrix KVM switch allows them to remain at their desks while accessing servers located in the data center. This eliminates the inconvenience, time and effort required to move from one console to another, which can translate to substantial savings of time and money.
We offer several ALTUSEN matrix KVM switch models to meet your individual needs. See the table below for a comparison of the features of the various matrix KVM switches.

Short summary description ATEN KM0216 KVM switch Rack mounting Black:
This short summary of the ATEN KM0216 KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KM0216, 1920 x 1440 pixels, Rack mounting, 13.9 W, 1U, Black

Long summary description ATEN KM0216 KVM switch Rack mounting Black:
This is an auto-generated long summary of ATEN KM0216 KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

ATEN KM0216. Maximum resolution: 1920 x 1440 pixels. Product color: Black, Rack capacity: 1U. Power consumption (typical): 13.9 W. Weight: 9.26 lbs (4.2 kg). Connectivity technology: Wired, Dimensions (WxDxH): 17.1 x 11.2 x 1.73" (433.6 x 284 x 44 mm), Compatible operating systems: Windows 2000/XP/Vista, Linux, Mac, Unix, SUN, FreeBSD

Ports & interfaces
Number of computers controlled *
16
Performance
Maximum resolution *
1920 x 1440 pixels
Design
Rack mounting *
Yes
Rack capacity
1U
Product color *
Black
Power
Power consumption (typical)
13.9 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
9.26 lbs (4.2 kg)
Other features
Connectivity technology
Wired
I/O ports
19 x RJ-45, 2 x HPDB-50
Dimensions (WxDxH)
17.1 x 11.2 x 1.73" (433.6 x 284 x 44 mm)
Compatible operating systems
Windows 2000/XP/Vista, Linux, Mac, Unix, SUN, FreeBSD
Power requirements
100-240 V AC; 50/60Hz; 1A
Country Distributor
United Kingdom 1 distributor(s)