location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KA9120 KVM cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KA9120
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP2968
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792520181 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:21
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN KA9120 KVM cable Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Keyboard port type: PS/2
  • - Mouse port type: PS/2
  • - Video port type: VGA
  • - Black
Long product name ATEN KA9120 KVM cable Black :
The short editorial description of ATEN KA9120 KVM cable Black

PS/2 - VGA to Cat5e/6 KVM Adapter Cable (CPU Module)
More>>>
ATEN KA9120 KVM cable Black:
The official marketing text of ATEN KA9120 KVM cable Black as supplied by the manufacturer

Features

- Auto Signal Compensation (ASC), no DIP switch setting needed for the different distances.
- Hot pluggable - add or remove computers without having to power down the switch.
- Lifetime firmware upgrades.
- Superior video quality - supports resolution of up to 1024 x 768 within the distance of up to 300m (KM0832) / 150m (KM0432/KM0216); DDC2B.
- Built in ASIC for greater reliability and compatibility.
- CPU module designed with automatic conversion to allow for flexible interface combinations (PS/2, USB) to control all computer types (PC).
- Compact size.

Package Contents

- 1x PS/2 KVM Adapter Cable (CPU Module)
- 1x Rack Mount Kit

Short summary description ATEN KA9120 KVM cable Black:
This short summary of the ATEN KA9120 KVM cable Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KA9120, PS/2, PS/2, VGA, Black, RJ-45, Male/Female

Long summary description ATEN KA9120 KVM cable Black:
This is an auto-generated long summary of ATEN KA9120 KVM cable Black based on the first three specs of the first five spec groups.

ATEN KA9120. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Weight: 4.23 oz (120 g). Dimensions (WxDxH): 1.69 x 3.54 x 0.906" (43 x 90 x 23 mm)

Performance
Product color
Black
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
Connector 1
RJ-45
Performance
Connector gender
Male/Female
Material
Plastic
Packaging data
Weight
4.23 oz (120 g)
Other features
Dimensions (WxDxH)
1.69 x 3.54 x 0.906" (43 x 90 x 23 mm)