location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VC812 video signal converter 1920 x 1200 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VC812
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VC812 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792004742 show
Category:
Device which converts video signals/data into other types of signals/data, or vice versa.
Video Signal Converters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VC812 video signal converter 1920 x 1200 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Converts HDMI signals to VGA output
  • - Supports analog/digital audio
  • - Superior video quality – up to 1080p; 1920 x 1200
  • - Features a built in high-performance scaler function for best image quality
  • - Scaler - a premium scaling engine that converts various input video resolutions into the display's native resolution, while adjusts picture ratio automatically for maximum viewing comfort
  • - 3D Deinterlacing - increases image clarity for ultimate viewing quality by processing and scanning digital video signals
  • - Features a superior de-interlacer function for smooth video playback quality
  • - Built-in OSD function for video and system settings configuration
  • - Integrated superior video noise reduction
  • - Integrated next generation color engine – automatic picture quality/color adjustment and enhancement
  • - Automatically detects video input signals
  • - LED indication of power status and source device
  • - No software required – eliminates incompatibility and installation issues
  • - Note: The VC812 does not support HDCP
Long product name ATEN VC812 video signal converter 1920 x 1200 pixels :
The short editorial description of ATEN VC812 video signal converter 1920 x 1200 pixels

HDMI to VGA/Audio Converter with Scaler
More>>>
ATEN VC812 video signal converter 1920 x 1200 pixels:
The official marketing text of ATEN VC812 video signal converter 1920 x 1200 pixels as supplied by the manufacturer

The VC812 HDMI to VGA converter with Scaler offers an easy and convenient way of converting HDMI input signals into analog video (VGA). The VC812 carries a high-performing scaling engine that converts the video resolution to give you the best image quality.

You can operate the VC812 via the built-in On-Screen Display (OSD), which can be controlled through accessible front panel pushbuttons.

Short summary description ATEN VC812 video signal converter 1920 x 1200 pixels:
This short summary of the ATEN VC812 video signal converter 1920 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VC812, Black, 1920 x 1200 pixels, 1080p, HDB-15, RCA, HDMI, 0 - 40 °C

Long summary description ATEN VC812 video signal converter 1920 x 1200 pixels:
This is an auto-generated long summary of ATEN VC812 video signal converter 1920 x 1200 pixels based on the first three specs of the first five spec groups.

ATEN VC812. Product color: Black. Maximum video resolution: 1920 x 1200 pixels, Supported video modes: 1080p. Host interface: HDB-15, RCA, Output interface: HDMI. Width: 3.27" (83 mm), Depth: 4.33" (110 mm), Height: 1.1" (28 mm)

Features
Product color
Black
Video
Maximum video resolution *
1920 x 1200 pixels
Supported video modes
1080p
Ports & interfaces
Host interface *
HDB-15, RCA
Output interface *
HDMI
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 90%
Weight & dimensions
Width
3.27" (83 mm)
Depth
4.33" (110 mm)
Height
1.1" (28 mm)
Weight
10.9 oz (310 g)
Logistics data
Harmonized System (HS) code
85176990
Brand Image Article code product Stock Price from
ATEN VC1280 video signal converter 3840 x 2160 pixels ATEN VC1280 video signal converter 3840 x 2160 pixels
(show image)
VC1280 VC1280 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)