location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu L line L22T-7 LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
L line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L22T-7
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1528-V160
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu L line L22T-7 LED display 21.5" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 21.5"
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 16.2 W
Long product name Fujitsu L line L22T-7 LED display 21.5" 1920 x 1080 pixels Full HD Black :
The short editorial description of Fujitsu L line L22T-7 LED display 21.5" 1920 x 1080 pixels Full HD Black

21.5" LED 1920 x 1080, 5ms, 20000000:1, 250 cd/m², 16:9
More>>>
Fujitsu L line L22T-7 LED display 21.5" 1920 x 1080 pixels Full HD Black:
The official marketing text of Fujitsu L line L22T-7 LED display 21.5" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

The Fujitsu Display L22T-7 LED comes in a 16:9 format with a trendy style. There is no compromise in picture quality and energy efficiency. It is the best choice to get Full HD resolution with reduced office desk space. It is easy-to-use and once it is installed you never have to adjust it again - proven Fujitsu quality. Environment-friendly LED technology 1920 x 1080 high resolution for pin sharp pictures with modern 16:9 format applications Proven eco-friendliness with ENERGY STAR® 6.0
Ease of use display for home and office, high pixel density application Due to integrated speaker no further accessories needed.

Short summary description Fujitsu L line L22T-7 LED display 21.5" 1920 x 1080 pixels Full HD Black:
This short summary of the Fujitsu L line L22T-7 LED display 21.5" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu L line L22T-7, 21.5", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Fujitsu L line L22T-7 LED display 21.5" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Fujitsu L line L22T-7 LED display 21.5" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Fujitsu L line L22T-7. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Built-in speaker(s). VESA mounting. Product color: Black

Display
Display diagonal *
21.5"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Supported graphics resolutions
720 x 400, 1280 x 1024 (SXGA), 1360 x 768 (WXGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
2000000:1
Viewing angle, horizontal
176°
Viewing angle, vertical
170°
Display number of colors *
16.78 million colors
Pixel pitch
0.00976 x 0.00976" (0.248 x 0.248 mm)
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
3 W
Design
Product color *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
Headphone outputs
1
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-3 - 20°
On Screen Display (OSD)
Yes
LED indicators
Power
Power
Power consumption (typical) *
16.2 W
Power consumption (max)
21 W
Power consumption (off)
0.11 W
Power consumption (PowerSave)
0.14 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Packaging content
Cables included
AC, VGA
Weight & dimensions
Width (with stand)
20.3" (514.7 mm)
Depth (with stand)
7" (177.7 mm)
Height (with stand)
14.6" (369.6 mm)
Weight (with stand)
6.39 lbs (2.9 kg)
Width (without stand)
20.3" (514.7 mm)
Depth (without stand)
2.15" (54.6 mm)
Height (without stand)
12.7" (322.1 mm)
Weight (without stand)
5.84 lbs (2.65 kg)
Packaging data
Package weight
9.92 lbs (4.5 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
TV tuner integrated
No
Mean time between failures (MTBF)
60000 h
Brand Image Article code product Stock Price from
Fujitsu E line E24T-7 Pro LED display 23.8" 1920 x 1080 pixels Full HD Black Fujitsu E line E24T-7 Pro LED display 23.8" 1920 x 1080 pixels Full HD Black
(show image)
S26361-K1573-V160 E24T-7 Pro 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu E line E19-7 computer monitor 19" 1280 x 1024 pixels LED Black Fujitsu E line E19-7 computer monitor 19" 1280 x 1024 pixels LED Black
(show image)
S26361-K1482-V160 E19-7 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu B line E22T-7 LED display 21.5" 1920 x 1080 pixels Full HD Black Fujitsu B line E22T-7 LED display 21.5" 1920 x 1080 pixels Full HD Black
(show image)
S26361-K1473-V160 E22T-7 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Österreich 1 distributor(s)