location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu E line E24T-7 Pro LED display 23.8" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
E line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E24T-7 Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1573-V160
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:21:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu E line E24T-7 Pro LED display 23.8" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 23.8" LED TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 16 W
Guarantee: 3 years
Long product name Fujitsu E line E24T-7 Pro LED display 23.8" 1920 x 1080 pixels Full HD Black :
The short editorial description of Fujitsu E line E24T-7 Pro LED display 23.8" 1920 x 1080 pixels Full HD Black

23.8" Full HD (1920 x 1080 px), 250 cd/m², 5 ms, 1000:1, D-Sub, DVI-D, 16 W, 3.84 kg, Black
More>>>
Fujitsu E line E24T-7 Pro LED display 23.8" 1920 x 1080 pixels Full HD Black:
The official marketing text of Fujitsu E line E24T-7 Pro LED display 23.8" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

Simplify your day and work with pleasure on the stylish FUJITSU Display E24T-7 Pro. Integrated speakers in the frame, wide viewing angle technology with Full HD for your maximum viewing experience and sound comfort. Enjoy first-class connectivity with HDMI, DVI (HDCP), VGA interfaces and benefit from excellent energy efficiency and superb ease-of-use.

Short summary description Fujitsu E line E24T-7 Pro LED display 23.8" 1920 x 1080 pixels Full HD Black:
This short summary of the Fujitsu E line E24T-7 Pro LED display 23.8" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu E line E24T-7 Pro, 23.8", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Fujitsu E line E24T-7 Pro LED display 23.8" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Fujitsu E line E24T-7 Pro LED display 23.8" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Fujitsu E line E24T-7 Pro. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Display surface
Matt
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 832 x 624, 1024 x 768 (XGA), 1152 x 870, 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1360 x 768 (WXGA), 1440 x 900 (WXGA+), 1680 x 1050 (WSXGA+)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
20000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Pixel pitch
0.0108 x 0.0108" (0.275 x 0.275 mm)
Horizontal scan range
30 - 83 kHz
Vertical scan range
55 - 76 Hz
Viewable size, horizontal
20.7" (52.7 cm)
Viewable size, vertical
11.7" (29.6 cm)
DDC/CI
Yes
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
4 W
Design
Product color *
Black
Certification
CE, EN 60950, RoHS, WEEE, EAC, FCC Cl.B, cUL, SASO
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI ports quantity
1
Audio input
Yes
Audio output
Yes
HDCP
Yes
Common interface (CI)
Yes
Card reader integrated
No
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-3.5 - 21.5°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Italian, Japanese, Norwegian, Polish, Portuguese, Russian, Swedish, Turkish
Number of OSD languages
18
Power
Power consumption (typical) *
16 W
Power consumption (standby) *
0.2 W
Power consumption (average)
15.67 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
23 kWh
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Packaging content
Cables included
AC, Audio (3.5mm), DVI
Quick start guide
Yes
Weight & dimensions
Width (with stand)
21.7" (552.4 mm)
Depth (with stand)
7.99" (202.9 mm)
Height (with stand)
16" (405.3 mm)
Weight (with stand)
8.47 lbs (3.84 kg)
Width (without stand)
21.7" (552.4 mm)
Depth (without stand)
2.22" (56.5 mm)
Height (without stand)
13.2" (334.2 mm)
Weight (without stand)
7.65 lbs (3.47 kg)
Packaging data
Package weight
10.7 lbs (4.84 kg)
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
TV tuner integrated
No
Energy efficiency class (old)
A+
Mean time between failures (MTBF)
50000 h
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:18:52
Uk has collected 3 expert reviews for Fujitsu E line E24T-7 Pro LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Fujitsu L line L22T-7 LED display 21.5" 1920 x 1080 pixels Full HD Black Fujitsu L line L22T-7 LED display 21.5" 1920 x 1080 pixels Full HD Black
(show image)
S26361-K1528-V160 L22T-7 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu E line E19-7 computer monitor 19" 1280 x 1024 pixels LED Black Fujitsu E line E19-7 computer monitor 19" 1280 x 1024 pixels LED Black
(show image)
S26361-K1482-V160 E19-7 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu B line E22T-7 LED display 21.5" 1920 x 1080 pixels Full HD Black Fujitsu B line E22T-7 LED display 21.5" 1920 x 1080 pixels Full HD Black
(show image)
S26361-K1473-V160 E22T-7 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)