location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP F3J73AA keyboard Universal Bluetooth English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F3J73AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3J73AA#ABB
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 396521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP F3J73AA keyboard Universal Bluetooth English Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Universal
  • - Bluetooth
  • - English
  • - Mini
  • - Black
Guarantee: HP's Input/Output devices have a one-year limitedTechnical support is available seven days a week, 24 hours a day, as well as in online support forums. Certain restrictions and exclusions apply.
Long product name HP F3J73AA keyboard Universal Bluetooth English Black :
The short editorial description of HP F3J73AA keyboard Universal Bluetooth English Black

HP Bluetooth Keyboard
More>>>
HP F3J73AA keyboard Universal Bluetooth English Black:
The official marketing text of HP F3J73AA keyboard Universal Bluetooth English Black as supplied by the manufacturer




Short summary description HP F3J73AA keyboard Universal Bluetooth English Black:
This short summary of the HP F3J73AA keyboard Universal Bluetooth English Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP F3J73AA, Mini, Wireless, Bluetooth, Black

Long summary description HP F3J73AA keyboard Universal Bluetooth English Black:
This is an auto-generated long summary of HP F3J73AA keyboard Universal Bluetooth English Black based on the first three specs of the first five spec groups.

HP F3J73AA. Keyboard form factor: Mini. Keyboard style: Straight. Connectivity technology: Wireless, Device interface: Bluetooth, Recommended usage: Universal. Product color: Black

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
Bluetooth
Keyboard language *
English
Keyboard form factor *
Mini
Purpose
Universal
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product color *
Black
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
0.591 x 10.4 x 4.61" (15 x 265 x 117 mm)
Keyboard weight
8.85 oz (251 g)