location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ElitePad 1000 G2 Intel Atom® 64 GB 10.1" 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ElitePad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000 G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G5F94AW-NEW OPEN BOX
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 353009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ElitePad 1000 G2 Intel Atom® 64 GB 10.1" 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Tablet PC Silver
  • - 10.1" 1920 x 1200 pixels
  • - Intel Atom® Z3795 1.59 GHz
  • - 64 GB SSD
  • - Single camera 8 MP Front camera 2.1 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 30 Wh
  • - Windows 8.1 Pro 64-bit
Guarantee: 1-year limited(upgrades available, sold separately), 1-yearon primary battery
Long product name HP ElitePad 1000 G2 Intel Atom® 64 GB 10.1" 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Silver :
The short editorial description of HP ElitePad 1000 G2 Intel Atom® 64 GB 10.1" 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Silver

Intel Atom Z3795 (1.6GHz, 2MB), 10.1" WXGA UWVA (1900 x 1200), 4GB LPDDR3 SDRAM, 64GB eMMC SSD, Intel HD Graphics, 801.11a/b/g/n, Bluetooth 4.0, 2.1 MP/8 MP, Windows 8.1 Pro 64
More>>>
HP ElitePad 1000 G2 Intel Atom® 64 GB 10.1" 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Silver:
The official marketing text of HP ElitePad 1000 G2 Intel Atom® 64 GB 10.1" 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Silver as supplied by the manufacturer

More than a tablet—a total business solution. The elegant and sleek HP ElitePad 1000 G2 has the performance and flexibility to transform the way you work. Redefine productivity and stay light with the confidence of the leading manageability, security, and support you expect from HP.

Features

Windows 8 Pro or other operating systems available

Sleek and elegant.
- High quality design delivers one of the thinnest tablets in the industry at 9.2mm thin. The HP ElitePad 1000 G2 Tablet feels light at just 680 g (1.5 lbs.) but it’s built to last.
- Enjoy wider viewing angles on the outdoor viewable 25,65 cm (10.1") diagonal WUXGA multi-touch panel.

Powerful productivity.
- Take the next step in productivity with the HP ElitePad 1000 G2 Tablet equipped with a 64-bit Intel® processor and the features you need to stay productive in the office or on the go.
- Control wireless connection, including optional worldwide 4G LTE,1 with HP Connection Manager.
- Dual cameras help you collaborate or capture the moment.
- Work the way that suits you best. The ElitePad 1000 G2 supports touch, pen or voice-based input.

IT ready.
- Easily incorporate the HP ElitePad 1000 G2 Tablet into your IT environment and simplify your workload with optional solutions from HP, LANDesk and Microsoft.
- Enjoy enterprise-class setup and take the headache away from IT with HP Custom Integration Services.

Security from the start.
- Stay up and running. HP BIOS Protection2 offers enhanced protection against virus attacks to the BIOS and other security threats, and is designed to help prevent data loss and reduce downtime.
- Prevent data from being copied to USB devices without permission using HP Device Access Manager with Just in Time Authentication.

Customize it.
- Expand what you can do with a suite of accessories3—smart jackets, battery, adapters, docking station, covers, cases, and more—designed specifically for the HP ElitePad and turn a true business tablet into a total business solution.
- Simplify logins and prevent unauthorized access to data on your device or private network with an HP ElitePad Security Jacket.

Short summary description HP ElitePad 1000 G2 Intel Atom® 64 GB 10.1" 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Silver:
This short summary of the HP ElitePad 1000 G2 Intel Atom® 64 GB 10.1" 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ElitePad 1000 G2, 10.1", 1920 x 1200 pixels, 64 GB, 4 GB, Windows 8.1 Pro, Silver

Long summary description HP ElitePad 1000 G2 Intel Atom® 64 GB 10.1" 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Silver:
This is an auto-generated long summary of HP ElitePad 1000 G2 Intel Atom® 64 GB 10.1" 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Silver based on the first three specs of the first five spec groups.

HP ElitePad 1000 G2. Display diagonal: 10.1", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.59 GHz, Processor family: Intel Atom®, Processor model: Z3795. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2.1 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 24 oz (680 g). Operating system installed: Windows 8.1 Pro. Product color: Silver

Display
Display diagonal *
10.1"
Display resolution *
1920 x 1200 pixels
Touch technology
Multi-touch
Touchscreen type
Capacitive
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
Z3795
Processor cores
4
Processor threads
4
Processor boost frequency
2.39 GHz
Processor frequency *
1.59 GHz
Processor cache
2 MB
Processor cache type
L2
Conflict-Free processor
Yes
Graphics & IMC lithography
22 nm
Processor code
SR1SK
Processor codename
Bay Trail
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor package size
17 x 17 mm
Processor series
Intel Atom Z3700 Series
Scenario Design Power (SDP)
2 W
Stepping
C0
Thermal Design Power (TDP)
2 W
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1067 MHz
Storage
Internal storage capacity *
64 GB
Storage media *
SSD
Graphics
Graphics card family
Intel
Graphics card
HD Graphics
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Audio system
DTS Sound+
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Rear camera flash
Yes
Flash type
LED
Video recording
Yes
Front camera *
Yes
Front camera resolution (numeric)
2.1 MP
Network
Bluetooth
Yes
Bluetooth version
4.0
Network
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ports & interfaces
Mobile High-Definition Link (MHL)
No
Microphone in
No
Combo headphone/mic port
Yes
Headphone out
No
Design
Device type *
Tablet PC
Form factor *
Slate
Product color *
Silver
Performance
GPS (satellite)
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Electronic compass
Yes
Position location *
Yes
Country of origin
China
Software
Platform *
Windows
Operating system architecture
64-bit
Operating system installed *
Windows 8.1 Pro
Bundled software
Buy Office, PDF Complete Corporate Edition, HP Mobile Connect, HP Wireless Hotspot (models with WLAN), HP ePrint, HP Manageability, HP PageLift, HP Support Assistant, HP SoftPaq Download Manager, Kindle, Box (50 GB offer)
Processor special features
Intel® Turbo Boost Technology
No
Embedded options available
No
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
30 Wh
Number of battery cells
2
Power
AC adapter power
10 W
Weight & dimensions
Width
7.01" (178 mm)
Depth
0.362" (9.2 mm)
Height
10.3" (261 mm)
Weight
24 oz (680 g)
Packaging content
Keyboard included
No
Other features
Processor socket
BGA 1380
Wi-Fi
Yes
Processor ARK ID
80267
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:49:13
Uk has collected 42 expert reviews for HP ElitePad 1000 G2 Intel Atom® 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Silver and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
gadgetguy.com.au
Updated:
2016-11-14 20:49:13
When you talk about business grade tablets, there aren't a lot of choices, but HP's ElitePad 1000 G2 looks to provide a dose of shiny silver aluminium professionalism to those who aren't at all into Lenovo's black ThinkPad style.Made for business, HP's El...
Good Nice screen; Built very well; Can be upgraded using microSD; Supports 4G out of the box; Decent battery life for a Windows tablet;...
Bad Proprietary charge port; No USB ports on the tablet itself; Touchscreen isn't fast enough for fast typists; Sadly, there is no keyboard case, meaning you'll most likely be stuck typing using the onscreen keyboard; No 802.11ac WiFi;...
Bottom line HP's take on the business tablet is a pretty one, and we're reminded of a slicker take of Apple's first generation iPad, albeit with an operating system that will let you get a lot more done if you're in the mood for more than just content consumption.We...
80%
techradar.com
Updated:
2016-11-14 20:49:13
The 10.1-inch HP ElitePad 1000 G2 is a convertible Windows 8.1 business tablet that succeeds the ElitePad 900, which was released in 2013. That device failed to set pulses racing thanks to its average 800p display and Clover Trail-based Intel Atom CPU, bu...
Good Bright, full, HD display, Accessory selection, Build quality...
Bad Port selection, Poor stylus, More expensive than rivals...
Bottom line The ElitePad 1000 G2 is certainly a big upgrade from the ElitePad 900 that went before it, with beefier internals and a superior display, which make it a far more attractive option even before factoring in accessories. However, it's still highly reliant...
80%
techradar.com/au/
Updated:
2016-11-14 20:49:13
The 10.1-inch HP ElitePad 1000 G2 is a convertible Windows 8.1 business tablet that succeeds the ElitePad 900, which was released in 2013. That device failed to set pulses racing thanks to its average 800p display and Clover Trail-based Intel Atom CPU, bu...
Good Bright, fullHD display, Accessory selection, Build quality...
Bad Port selection, Poor stylus, More expensive than rivals...
Bottom line The ElitePad 1000 G2 isn't designed to replace your laptop, but it gives it a go to. The tablet's Intel Atom processor and smaller screen make it more suitable as a companion device (a very good one at that when paired with a HP Expansion Jacket) for busi...
80%
expertreviews.co.uk
Updated:
2016-11-14 20:49:13
As well as the Bluetooth keyboard, a stylus and a docking station, there are a couple of cases, which HP refers to as Jackets, to expand the features of the tablet. HP sent us a few of these accessories to test along with the tablet; more on this below.Th...
80%
goodgearguide.com.au
Updated:
2016-11-14 20:49:13
HP's business-centric ElitePad 1000 G2 tablet picks up the ball where it was dropped by the ElitePad 900. It has a more powerful processor at the helm, along with a larger allotment of RAM, it runs the 64-bit version of Windows 8.1, and it now has a 1920x...
Good 1920x1200-pixel screen resolution, Solid construction, 4G...
Bad Lack of usable ports on the tablet itself...
Bottom line The ElitePad 1000 G2 is a major upgrade over the ElitePad 900, with the better screen, faster CPU and better battery life leading the way. It's a comfortable product to use due to its design, build quality and light weight, and it performs simple tasks we...
80%
itpro.co.uk
Updated:
2016-11-14 20:49:13
HP's ElitePad 1000 is distinguishable from competing Windows 8 devices thanks to its range of clip-on 'Jackets' and outstanding battery life. Designed for enterprise deployment, the Windows 8.1 Pro tablet ships with a Trusted Platform Module (TPM), drive...
Good Long battery life; Expandable jackets; Payasyougo 4G; Bundled with enterprise features...
Bad Mediocre display and performance; Jackets make it bulky...
Bottom line The longest-lasting Windows 8 tablet to-date, the ElitePad 1000 can power through the day with two battery packs...
80%
pcworld.co.nz
Updated:
2016-11-14 20:49:13
HP's business-centric ElitePad 1000 G2 tablet picks up the ball where it was dropped by the ElitePad 900. It has a more powerful processor at the helm, along with a larger allotment of RAM, it runs the 64-bit version of Windows 8.1, and it now has a 1920x...
Good 1920x1200-pixel screen resolution, Solid construction, 4G...
Bad Lack of usable ports on the tablet itself...
Bottom line The ElitePad 1000 G2 is a major upgrade over the ElitePad 900, with the better screen, faster CPU and better battery life leading the way. It's a comfortable product to use due to its design, build quality and light weight, and it performs simple tasks we...
80%
au.pcmag.com
Updated:
2018-04-23 03:57:00
The HP ElitePad 1000 G2 ($789) is a Windows tablet with business on its mind. With several work-friendly features and a wide array of accessories that let you adjust to the demands of your employees and services, the ElitePad 1000 G2 is a flexible answer...
Good Current Intel Atom processor offers solid performance, Serviceable chassis, Dozens of accessories let you tailor a tablet without having to order a one-off configuration...
Bad Full functionality requires additional accessories, Atom processor can't compete with other Intel Core i5-based systems, Minimal on-board storage, Extremely limited port selection...
Bottom line The HP ElitePad 1000 G2 is a Windows tablet for business with solid performance and battery life, but the heavy reliance on accessories may hinder more than it helps...
70%
tomsitpro.com
Updated:
2016-11-14 20:49:13
The third and final tablet in our roundup review of Atom-powered business tablets is the HP ElitePad 1000 G2. As in the case with the other two tablets we looked at, there are a couple of different models, but the one we reviewed has 4 GB of memory and 12...
Good Best CPU performance overall, Best variety of accessories, Best keyboard...
Bad No standard ports on tablet, Expansion jacket required, Flash storage is slower than other units...
Bottom line Despite a lack of ports on the base unit, the best-in-class performance and best variety of accessories make this our recommended tablet in this class...
0%
tabletpcreview.com
Updated:
2016-11-14 20:49:13
The ElitePad 1000 G2 is HP's latest 10-inch Windows 8 tablet. Should casual users choose it over Microsoft and Lenovo's offerings, or is it better suited to business users? We takes a detailed look.If you've mostly handled Android tablets and iPads, then...
Good Solid specs, Accessories allow for flexibility...
Bad Limited ports on the device, Expensive, and accessories make it even more so...
Bottom line The second-generation HP ElitePad 1000 has a base unit that's a solid but expensive no-frills Windows 8 tablet, with the option for significant expansion for those willing to pay the price...
65%
infoworld.com
Updated:
2016-11-14 20:49:13
The ElitePad 1000 G2 has many of the bells and whistles you'd expect on a corporate tablet -- particularly one starting at $739 list (4GB memory, 64GB drive). What HP offers that the others don't is a long-established assortment of docks/jackets that bulk...
Good Gorgeous 1280by1200 display, Thin and light at 10.3by7.0by0.36 inches and 1.5 pounds, Includes a MicroSDXC slot supporting storage cards up to 2TB, Bestofbreed battery life (a full eight hours in my tests), Available with 4G LTE wireless broadband...
Bad No charge indicator, More expensive than competitors...
Bottom line At a Glance If you're looking for a Windows 8 tablet that will do real work, the ElitePad 1000 with the Productivity Jacket is an excellent, albeit pricey, choice...
83%
pcworld.com_techhive.com
Updated:
2016-11-14 20:49:13
Make it better and they will come. That's a common vendor mantra, but rarely are the improvements as compelling as those on HP's $800, 10.1-inch ElitePad 1000 business tablet. The successor to the ElitePad 900 replaces the single-core Intel Atom Z2760 wit...
Good Fairly thin for a Windows 8.1 tablet, Designed for MIL-STD810G milpecs...
Bad 64GB eMMC isn't fast nor much space on our review model, No USB ports on tablet itself...
Bottom line HP has updated its ElitePad with a higher resolution screen and faster CPU while keeping the milspec rating intact...
80%
slashgear.com
Updated:
2016-11-14 20:49:13
The HP ElitePad 1000 is a tablet built for business. Working with a 64-bit Intel Atom processor under the hood, Windows 8.1 up front, and both TPM 1.2 and HP Bios protection throughout, this unit is a true contender for the finest business world-oriented...
Bottom line The HP ElitePad 1000 G2 is not the sort of tablet you're going to want to get if you want to show off to your friends with fancy new apps and fun, useless features. This is a business machine. HP didn't make a toy here, they made a tool.If you're looking...
0%
pcmag.com
Updated:
2016-11-14 20:49:13
The HP ElitePad 1000 G2 ($789) is a Windows tablet with business on its mind. With several work-friendly features and a wide array of accessories that let you adjust to the demands of your employees and services, the ElitePad 1000 G2%displayPrice% at %sel...
Good Current Intel Atom processor offers solid performance. Serviceable chassis. Dozens of accessories let you tailor a tablet without having to order a one-off configuration.
Bad Full functionality requires additional accessories. Atom processor can't compete with other Intel Core i5-based systems. Minimal on-board storage. Extremely limited port selection...
Bottom line The HP ElitePad 1000 G2 is a Windows tablet for business with solid performance and battery life, but the heavy reliance on accessories may hinder more than it helps...
70%
techworld.com
Updated:
2016-11-14 20:49:13
The ElitePad is HP's answer to the iPad , a Windows tablet aimed specifically at business users. It has a 10.1-inch widescreen touch display, effectively equalling the regular iPad Air in size, and runs Microsoft Windows 8.1 Pro.HP doesn't get off to a gr...
Bottom line If you need to work with Windows programs and need a totable tablet with almost usable battery life, the ElitePad fulfills the job. As a first-choice device that can serve in a laptop role too, it's rather underpowered and will have you yearning for the p...
0%
chipchick.com
Updated:
2016-11-14 20:49:13
There are tons of Windows 8 tablets on the market, too many as a matter of fact. But the HP ElitePad is tailor-made for business users. To that effect, it has a few aces up its sleeve that make it extra specially unique. For starters, is its beautiful yet...
Good Attractive design that is also super durable, very good battery life of about 7 to 8 hours, built in 4G global connectivity, IT ready and friendly with lots of security features, lots of practical accessory options, The...
Bad No keyboard included, pretty pricey – especially with 4G option, no builtin USB port without jacket accessory, 4G international roaming prepaid options are coming soon for U.S. customers but aren't here yet...
Bottom line HP Describes the ElitePad 1000 G2 as the “true tablet for business,” and after spending some time with it, we understand why. The 10-inch display on the system offers the perfect balance in terms of productivity, while also allowing the device to be t...
0%
geardiary.com
Updated:
2016-11-14 20:49:13
The ElitePad 1000 G2 Tablet PC with the battery expansion jacket installedThe HP ElitePad is a slim tablet with a landscape orientation, versus the more portrait-oriented iPads. Other than the fact that both the ElitePad and the iPad have rectangular meta...
Good Slim, portable, and expandable tablet running Windows 8.1, excellent touch response for the majority of the time when I am using the tablet on its own, the expansion jacket adds USB, SD, and HDMI ports along with up to 20 extra hours of battery life...
Bad HP ElitePad 1000 prices start reasonably enough, but they can climb pretty quickly as you add features, memory cards, and jackets...
0%
computerworld.com
Updated:
2016-11-14 20:49:13
Microsoft's Surface Pro 3 has gotten a lot of attention as a way to bridge the gap between tablets and traditional notebooks. Its snap-on keyboard and pull-out rear stand tries to offer the best of both worlds, but with a 12-in. screen and weighing 1.8 lb...
Good Highresolution display, micro SD slot for extra storage, good performance, long battery life...
Bad Expensive, chunky case, keyboard has no touchpad...
Bottom line For those who use ThinkPad notebooks every day at work, the ThinkPad 10 tablet will seem like a long-lost friend. The styling -- corporate black with a couple of red touches -- is immediately recognizable as a ThinkPad. It has a good mix of performance an...
0%
notebookcheck.net
Updated:
2016-11-14 20:49:13
Nowadays, tablets are first and foremost entertainment devices - browsing, video playback and simple casual games count among the most used applications on iPad & co. However, the versatile devices become more and more important in the business segment; n...
Good high chassis quality, integrated LTE module, viewing angle stable IPS display, acceptable application performance, generous memory equipment, 64-bit Windows, long battery life, many accessories available...
Bad very high price, few ports, limited maintenance and upgrade possibilities, low 3D performance...
Bottom line HP ElitePad 1000 G2People trying to find an alternative to a classical business notebook are likely to be disappointed by the HP ElitePad 1000 G2 only a few ports, performance deficiencies, missing features - the list of flaws is long.The actual intention...
82%
techsupportforum.com
Updated:
2016-12-30 20:47:34
In the early 2000s, companies like Microsoft and IBM began to reveal a hybrid like computer, one that was controlled by your finger on a large touch screen and ran off of an internal battery. Today, we call this device a tablet.Tablet computing first beca...
Bottom line HP has crafted a clever and unique little tablet that is perfectly suited for the business world. Its strong military grade components, superb design, reasonable performance output and functionality make it a true productivity machine. When matched with t...
0%