location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 25SAT35HDD drive bay panel 3.5" Storage drive tray Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.5” to 3.5” SATA Aluminum Hard Drive Adapter Enclosure with SSD / HDD Height up to 12.5mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25SAT35HDD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030854856 show
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 257243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com 25SAT35HDD drive bay panel 3.5" Storage drive tray Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage drive tray 3.5" Black, Silver
  • - Material: Aluminum, Plastic
  • - 6 Gbit/s
Guarantee: 2 Year Warranty
Long product name StarTech.com 25SAT35HDD drive bay panel 3.5" Storage drive tray Black, Silver :
The short editorial description of StarTech.com 25SAT35HDD drive bay panel 3.5" Storage drive tray Black, Silver

StarTech.com 2.5” to 3.5” SATA Aluminum Hard Drive Adapter Enclosure SSD / HDD Height up to 12.5mm - 2.5in to 3.5in SATA SSD/HDD Converter
More>>>
StarTech.com 25SAT35HDD drive bay panel 3.5" Storage drive tray Black, Silver:
The official marketing text of StarTech.com 25SAT35HDD drive bay panel 3.5" Storage drive tray Black, Silver as supplied by the manufacturer

Turn a 2.5” SATA HDD/SSD into a 3.5” SATA Drive

The 25SAT35HDD 2.5" to 3.5" hard drive adapter enclosure turns a 2.5" SATA hard drive (HDD) or solid state drive (SSD) into a 3.5" drive.

The adapter enclosure lets you substitute a 3.5" hard drive for a 2.5" SSD/HDD in any application that would typically require a 3.5" drive, such as desktop chassis, backplane, or docking station. The enclosure has the same dimensions as a standard 3.5" hard drive, including mounting points, and SATA connector locations.

With support for drives up to 12.5mm in height, and high-capacity SATA I/II/III drives (tested up to 1TB) this HDD adapter ensures compatibility with virtually any 2.5" SATA hard drive or solid state drive.

The StarTech.com Advantage

- Seamless 2.5" SSD/HDD integration with standard 3.5" hard drive dimensions
- Maximum drive compatibility with support for SSDs/HDDs up to 12.5mm in height
- Improve the performance speed of any 3.5" hard drive application by adapting a 2.5in solid state drive

Short summary description StarTech.com 25SAT35HDD drive bay panel 3.5" Storage drive tray Black, Silver:
This short summary of the StarTech.com 25SAT35HDD drive bay panel 3.5" Storage drive tray Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 25SAT35HDD, 3.5", Storage drive tray, 2.5", Black, Silver, Aluminum, Plastic, 12.5 mm

Long summary description StarTech.com 25SAT35HDD drive bay panel 3.5" Storage drive tray Black, Silver:
This is an auto-generated long summary of StarTech.com 25SAT35HDD drive bay panel 3.5" Storage drive tray Black, Silver based on the first three specs of the first five spec groups.

StarTech.com 25SAT35HDD. Size (imperial): 3.5", Type: Storage drive tray, HDD size: 2.5". Width: 4.02" (102 mm), Depth: 5.75" (146 mm), Height: 1.42" (36 mm). Package width: 4.53" (115 mm), Package depth: 6.42" (163 mm), Package height: 1.5" (38 mm). Cables included: SATA. Sustainability certificates: RoHS

Features
Size (imperial) *
3.5"
Type *
Storage drive tray
Number of HDDs supported
1
HDD size
2.5"
Product color
Black, Silver
Material
Aluminum, Plastic
Supported storage drive heights
12.5 mm
Data transfer rate
6 Gbit/s
Certification
FCC, REACH
Weight & dimensions
Width
4.02" (102 mm)
Depth
5.75" (146 mm)
Height
1.42" (36 mm)
Weight
9.17 oz (260 g)
Packaging data
Package width
4.53" (115 mm)
Package depth
6.42" (163 mm)
Package height
1.5" (38 mm)
Package weight
9.17 oz (260 g)
Packaging content
Cables included
SATA
Screws included
Yes
Manual
Yes
Operational conditions
Storage temperature (T-T)
5 - 55 °C
Operating temperature (T-T)
5 - 55 °C
Operating relative humidity (H-H)
5 - 85%
Sustainability
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
32 pc(s)
Master (outer) case width
12.3" (313 mm)
Master (outer) case length
13.5" (342 mm)
Master (outer) case height
10.1" (256 mm)
Harmonized System (HS) code
84733080
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)