location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com IDE35252X 3.5" Bay IDE to Dual 2.5" HDD adapter Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IDE35252X 3.5" Bay IDE to Dual 2.5" HDD adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IDE35252X
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030827843 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:05:51
The date of the most recent change of the data-sheet in Icecat's system
Long product name StarTech.com IDE35252X 3.5" Bay IDE to Dual 2.5" HDD adapter Green :
The short editorial description of StarTech.com IDE35252X 3.5" Bay IDE to Dual 2.5" HDD adapter Green

3.5" Bay IDE to Dual 2.5" HDD adapter
More>>>
StarTech.com IDE35252X 3.5" Bay IDE to Dual 2.5" HDD adapter Green:
The official marketing text of StarTech.com IDE35252X 3.5" Bay IDE to Dual 2.5" HDD adapter Green as supplied by the manufacturer

The IDE35252X 3.5" Bay IDE to Dual 2.5" HDD adapter allows two 2.5" IDE hard drives to be installed into a single 3.5" drive bay and connected to the host computer in place of a 3.5" IDE hard drive.

This convenient storage solution allows users to designate the installed 2.5" drives to operate as either a master or slave drive, and provides a drive activity LED indicator for easy monitoring.

-Conveniently allows use of Two 2.5" IDE hard drives when only have a single 3.5" drive bay.
-Easy to use and install.

Short summary description StarTech.com IDE35252X 3.5" Bay IDE to Dual 2.5" HDD adapter Green:
This short summary of the StarTech.com IDE35252X 3.5" Bay IDE to Dual 2.5" HDD adapter Green data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com IDE35252X 3.5" Bay IDE to Dual 2.5" HDD adapter, Green

Long summary description StarTech.com IDE35252X 3.5" Bay IDE to Dual 2.5" HDD adapter Green:
This is an auto-generated long summary of StarTech.com IDE35252X 3.5" Bay IDE to Dual 2.5" HDD adapter Green based on the first three specs of the first five spec groups.

StarTech.com IDE35252X 3.5" Bay IDE to Dual 2.5" HDD adapter. Product color: Green