location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X7675 Inkjet 13 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X7675
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12V0323
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:22:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X7675 Inkjet 13 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - 13 ppm
  • - Color copying Mono scanning Mono faxing
  • - Ethernet LAN
  • - 18.8 lbs (8.53 kg)
Long product name Lexmark X7675 Inkjet 13 ppm :
The short editorial description of Lexmark X7675 Inkjet 13 ppm

X7675 - Multifunction - inkjet color
More>>>
Lexmark X7675 Inkjet 13 ppm:
The official marketing text of Lexmark X7675 Inkjet 13 ppm as supplied by the manufacturer

Wireless Printing

-Gain freedom and flexibility with built-in 802.11b/g wireless technology and Ethernet. (Compatible with 802.11n) (2).

-High quality printing from virtually anywhere in your home or office over a secure wireless network (2).

-Share the Lexmark X7675 among multiple computers.

-Wireless printing made simple with Lexmark installation software.

-Connect wireless or with USB cable or Ethernet.

Print

-Fast! Up to 32 ppm black and 27 ppm color printing (1)

-Save time, money and paper with built-in, two-sided printing

-Automatic Cartridge Alignment for optimal print quality

-Superior quality printing up to 4800 x 2400 dpi resolution on glossy paper.

-Print Microsoft Office documents and PDFs directly from USB Flash drives

Copy

-1-touch PC-free copying (color or black).

-1-99 copies at time.

-Reduction/enlargement capacity from 25%-400%.

Scan

-Easily scan multi-page documents with 25 page ADF.

-Flatbed scanner easily handles thick books, reports, and more.

-Scan to multiple laptops or PCs over your secure wireless network.

-Up to 600 x 1200 dpi optical resolution.

Easily scan to USB Flash drive

Fax

-Up to 25 page capacity auto document feeder (ADF) for multiple page faxing and copying.

-Standalone black and color faxing with 33.6 Kbps modem speed.

-99 speed dials, automatic redial, junk fax block, and supports caller ID.

Photo Printing

-Print directly from digital memory card, PictBridge™ compatible digital cameras or USB Flash drive.

-Print lab quality borderless photos up to 4800 x 2400 dpi resolution in popular sizes (5).

-Brilliant 6-color printing with optional photo cartridge.

-View and edit photos with large 2.4" (6 cm) color display.

-Print with confidence! evercolor™2 inks are fade, humidity, highlighter and water resistant (4).

Software

-Lexmark Productivity Studio: Makes creative projects and document management easy.

-Lexmark Toolbar: Makes printing from the internet easier and more efficient with features such as text only web page printing, On the go scheduled printing, and Picnik photo edit printing.

-Optical Character Resolution: Makes it easy to scan hard copy text document into soft copy format.

-Lexmark Imaging Studio: Makes it easy to scan, crop, rotate, and resize photos. Also includes 1 touch color fix and red eye reduction.

-Lexmark Service Center: Makes printer troubleshooting easy.

Cartridge Compatibility

-Get 2X more pages with included XL cartridges!!(6).

-Black: 42(3), 42A, 44XL High Yield.

-Color: 41(3), 41A, 43XL High Yield.

Paper Compatibility

-Lexmark PerfectFinish™ Photo Paper.

Buy Lexmark Genuine Ink and Paper for Best Results!

(1) Printing in draft mode and excluding time to first page print. Visit www.lexmark.com for details.

(2) Printer designed to utilize your network's security (WEP, WPA and WPA2) and broadcast range.

(3) Non-refillable cartridge licensed for single use only. Return empty cartridge only to Lexmark for remanufacturing, refilling or recycling. A variable amount of ink remains when this cartridge must be replaced. Replacement cartridges (41A, 42A) sold without these terms are available through www.lexmark.com.

(4) Using Lexmark PerfectFinish™ Photo Paper

(5) On glossy media in photo mode.

(6) Compared to one standard black and one standard color cartridge for this printer.

Short summary description Lexmark X7675 Inkjet 13 ppm:
This short summary of the Lexmark X7675 Inkjet 13 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X7675, Inkjet, Color printing, Color copying, Mono scanning, Mono faxing

Long summary description Lexmark X7675 Inkjet 13 ppm:
This is an auto-generated long summary of Lexmark X7675 Inkjet 13 ppm based on the first three specs of the first five spec groups.

Lexmark X7675. Print technology: Inkjet, Printing: Color printing, Print speed (color, normal quality, A4/US Letter): 5 ppm. Copying: Color copying. Scanning: Mono scanning. Faxing: Mono faxing

Printing
Print technology *
Inkjet
Printing *
Color printing
Print speed (black, normal quality, A4/US Letter) *
13 ppm
Print speed (color, normal quality, A4/US Letter)
5 ppm
Copying
Copying *
Color copying
Scanning
Scanning *
Mono scanning
Scanner type *
Flatbed scanner
Scan technology
CIS
Input color depth
48 bit
Fax
Faxing *
Mono faxing
Features
Maximum duty cycle *
5000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Ports & interfaces
Standard interfaces
Ethernet
Network
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Mac compatibility
Yes
Design
Market positioning *
Home & office
Certificates
Certification
Energy Star, FCC Class B, UL 60950 3rd Edition, CE Class B, CB IEC 60950 IEC 60825-1, C-tick mark Class B, CCC Class B, CSA, ICES Class B, GS (TÜV), SEMKO
Weight & dimensions
Weight
18.8 lbs (8.53 kg)
Other features
I/O ports
-Ethernet 10/100BaseTX (RJ-45). -USB 2.0 Specification Hi-Speed Certified (Type B). -PictBridge Certified Port. -USB pass-through via PictBridge Port. -802.11g/b Wireless.
Dimensions (WxDxH)
14.1 x 8.15 x 18.8" (358 x 207 x 477 mm)
Network ready
Yes
Wireless technology
802.11g/b
Compatible operating systems
Microsoft Windows XP Microsoft Windows XP Professional x64 Microsoft Windows Vista Microsoft Windows 2000 5.00.2195 or later Microsoft Windows Vista x64 Apple Mac OS X (10.4.4-10.5.x Intel, PowerPC) Apple Mac OS X (10.3.9 Power PC)
PictBridge
Yes
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Copy, Print
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 05:10:05
Uk has collected 23 expert reviews for Lexmark X7675 Inkjet 13 ppm and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-07-31 05:10:00
Product Code: 0012V0302 The Lexmark X7675 is a four-in-one printer that offers scanning, copying and faxing functions. Aimed at the business and home office market, the Lexmark X7675 is quite big and bulky. Its not the most attractive of the models...
Bottom line We think the Lexmark X7675 is a good printer for the home office environment and offer excellent functionality. Carrie-Ann Skinner Lowest online price: ££120.75 Buy it now: click here...
70%
trustedreviews.com
Updated:
2011-07-31 05:10:03
Every so often when testing printers and all-in-ones, we get that strange feeling of déjà vu, that we've seen the machine we're testing before. Occasionally this is because we've inadvertently been sent a device we've already covered, but in the case of L...
50%
itreviews.com
Updated:
2011-07-31 05:10:03
A well built and functional multi-purpose inkjet with a duplexer plus wired and wireless networking built in as standard. Its not quite as quick as claimed, but is a good choice for the small business looking for an affordable and usable all-in-one...
0%
Businessweek.com
Updated:
2011-07-31 05:10:00
The Good: Print decent-quality documents and photos at home without having to run wires across your desk The Bad: Buggy software for scanning, faxing. Printing can be slow, especially for photos, PowerPoint slides The Bottom Line: Saves space, but Le...
Good Print decent-quality documents and photos at home without having to run wires across your desk...
Bad Buggy software for scanning, faxing. Printing can be slow, especially for photos, PowerPoint slides...
Bottom line Saves space, but Lexmarks shoddy bundled software makes anything more than simple printing a chore...
50%
Laptopmag.com
Updated:
2011-07-31 05:10:01
On the ease of use front, Lexmark’s X7675 Professional is ahead of the pack compared to most other wireless all-in-one printers; everything from setting up a Wi-Fi connection to printing documents and photos is fool-proof. Unfortunately, this device’s...
Good Easy Wi-Fi setup, Long five-year warranty, Decent photo quality...
Bad Slow print speeds, Expensive ink, Relatively low scan resolution...
Bottom line Although the Lexmark X7675 produces decent (but not excellent) photos, and its easy wireless setup will come as a relief to less tech-savvy users, its slow speeds and expensive ink refills make it a weak competitor compared to other wireless business-o...
50%
electronicsme.com
Updated:
2011-07-31 05:10:02
The Lexmark X7675 Professional Multifunction Wireless Printer/Copier/Scanner/Fax Inkjet printer is Lexmark's latest entry in their all-in-one professional series of printers. The X7675 features 802.11b/g wireless operation, a 25 page automatic document...
Bottom line If you need an excellent all-in-one printer for small business or home office use, the Lexmark X7675 deserves a good, hard look. It features most of the features you're likely to need, and delivers on performance as well. It's a little slow when printi...
96%
hardwarecentral.com
Updated:
2011-07-31 05:10:03
You wont find many printers at its street price with wireless networking, a high quality scanner and automatic print duplexing...
0%
pcmag.com
Updated:
2011-07-31 05:10:04
Like all the printers in the Lexmark Professional Series, the X7675 Professional ($199.99 direct) is aimed at office use—in this case, primarily small and home offices with light-duty printing needs. Like others in the series, notably the Lexmark X9...
Good Duplexer for printing on both sides of a page. Automatic document feeder. Ethernet and Wi-Fi Support.
Bad Slow. Subpar text for an inkjet. Low paper capacity.
Bottom line The Lexmark X7675 Professional offers plenty of features, making it suitable for light-duty printing in the dual role of home and home office all-in-one...
70%