location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com S3520WU33ER storage drive enclosure HDD enclosure White 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 eSATA Dual 3.5” SATA III Hard Drive External RAID Enclosure w/ UASP and Fan – White
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S3520WU33ER
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030853620 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:37:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com S3520WU33ER storage drive enclosure HDD enclosure White 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HDD enclosure Serial ATA, Serial ATA II, Serial ATA III 3.5"
  • - Number of storage drives supported: 2
  • - 6 Gbit/s
  • - White
Guarantee: 2 Year Warranty
Long product name StarTech.com S3520WU33ER storage drive enclosure HDD enclosure White 3.5" :
The short editorial description of StarTech.com S3520WU33ER storage drive enclosure HDD enclosure White 3.5"

StarTech.com USB 3.0 eSATA Dual 3.5 SATA III Hard Drive RAID Enclosure w/ UASP and Fan - White - Multi Bay 3.5" SATA HDD Enclosure w/ UASP
More>>>
StarTech.com S3520WU33ER storage drive enclosure HDD enclosure White 3.5":
The official marketing text of StarTech.com S3520WU33ER storage drive enclosure HDD enclosure White 3.5" as supplied by the manufacturer

Create an external dual 3.5in HDD SATA RAID array, connected through either USB 3.0 with UASP or eSATA

The S3520WU33ER 2-Bay RAID Enclosure with UASP enables you to build a secure external RAID array with two 3.5” SATA hard drives, connected to your computer through an available USB 3.0 or eSATA port.

For fast performance and efficient data transfers the enclosure supports SATA III transfer speeds -- up to 6 Gbps when connected through eSATA.  The versatile RAID enclosure can also be connected through USB 3.0, with support for UASP, performing up to 70% faster than conventional USB 3.0 when paired with a UASP-enabled host controller. See our UASP testing results below for further details.

This versatile external RAID enclosure features a built-in hardware RAID controller, supporting JBOD, Spanning, RAID 0,  and RAID 1 -- to achieve greater drive capacity, or secure data redundancy. 

To maximize both durability and reliability, the enclosure features high-quality aluminum construction with a built-in fan for better ventilation. 

To ensure compatibility with your computer system, the S3520WU33ER supports all of the leading operating systems, including: Microsoft Windows (8/7/Vista/XP/Server 2008/Server 2003), Apple OSX (10.9/10.8/10.7/10.6), Linux, and Google Chrome OS.

With a stylish white design and silver trim the S3520WU33ER looks great with Apple computers is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Improved Performance with UASP

UASP is supported in Windows 8, Mac OSX (10.8 or above), and Linux. In testing UASP performs with a 70% faster read speed and 40% faster write speed over traditional USB 3.0 at peak performance.

At the same peak in testing UASP also shows an 80% reduction in required processor resources.

Testing results were obtained using an Intel Ivy Bridge system, a UASP enabled StarTech.com Enclosure, and a SATA III solid state drive.

The StarTech.com Advantage

- Versatile connectivity options, through either USB or eSATA
- Time-saving file transfers, up to 70% faster than traditional USB 3.0 when used with a UASP-supported host
- Maximize performance, with file transfer speeds up to 6Gbps using eSATA
- Achieve greater drive capacity or secure data redundancy with built-in hardware RAID controller

Short summary description StarTech.com S3520WU33ER storage drive enclosure HDD enclosure White 3.5":
This short summary of the StarTech.com S3520WU33ER storage drive enclosure HDD enclosure White 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com S3520WU33ER, HDD enclosure, 3.5", Serial ATA, Serial ATA II, Serial ATA III, 6 Gbit/s, White

Long summary description StarTech.com S3520WU33ER storage drive enclosure HDD enclosure White 3.5":
This is an auto-generated long summary of StarTech.com S3520WU33ER storage drive enclosure HDD enclosure White 3.5" based on the first three specs of the first five spec groups.

StarTech.com S3520WU33ER. Product type: HDD enclosure. Number of storage drives supported: 2, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA, Serial ATA II, Serial ATA III, Maximum storage capacity: 4 TB. Data transfer rate: 6 Gbit/s. RAID levels: 0, 1, JBOD. Product color: White

Storage
Number of storage drives supported *
2
Storage drive size *
3.5"
Supported storage drive interfaces *
Serial ATA, Serial ATA II, Serial ATA III
RAID levels
0, 1, JBOD
Maximum storage capacity
4 TB
Ports & interfaces
eSATA ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Design
Product type *
HDD enclosure
Product color *
White
Material
Aluminum, Plastic
LED indicators
Activity, Power
Number of fans
1 fan(s)
Fan diameter
3.15" (8 cm)
Performance
Data transfer rate
6 Gbit/s
Chipset
JM562
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
4.55" (115.5 mm)
Depth
7.11" (180.5 mm)
Height
3.35" (85 mm)
Weight
34.6 oz (980 g)
Package width
5.47" (139 mm)
Package depth
10.2" (258 mm)
Package height
7.01" (178 mm)
Package weight
2.65 lbs (1.2 kg)
Packaging content
Cables included
SATA, USB
Other features
Compatible operating systems
Windows XP(32/64-bit)/ Server 2003(32/64-bit)/ Vista(32/64-bit)/ 7(32/64-bit)/ 8(32/64-bit)/ Server 2008 R2, Mac OSX, Linux 2.6.31
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)