location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com S3540BU33E storage drive enclosure HDD enclosure Black 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 / eSATA 4-Bay 3.5in SATA III Hard Drive Enclosure w/ built-in HDD Fan & UASP – SATA 6Gbps
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S3540BU33E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030858045 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com S3540BU33E user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com S3540BU33E storage drive enclosure HDD enclosure Black 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports SATA III (6 Gbps) and UASP (5 Gbps) for optimal performance
  • - Compatible with SATA revision I/II/III (1.5/3.0/6.0 Gbps) drives
  • - Compatible with USB 3.0/2.0/1.1 (5 Gbps / 480 Mbps / 1.5 Mbps)
  • - USB 3.0 and eSATA cables included
  • - Four 3.5" drive bays
  • - Built-in cooling fan
Guarantee: 2 Years
Long product name StarTech.com S3540BU33E storage drive enclosure HDD enclosure Black 3.5" :
The short editorial description of StarTech.com S3540BU33E storage drive enclosure HDD enclosure Black 3.5"

StarTech.com USB 3.0 / eSATA 4-Bay 3.5in SATA III Hard Drive Enclosure w/ built-in HDD Fan & UASP – 4-Bay HDD Enclosure – SATA 6Gbps (S3540BU33E)
More>>>
StarTech.com S3540BU33E storage drive enclosure HDD enclosure Black 3.5":
The official marketing text of StarTech.com S3540BU33E storage drive enclosure HDD enclosure Black 3.5" as supplied by the manufacturer

Add four 3.5" SATA III hard drives to your computer externally through USB 3.0 with UASP or eSATA

The S3540BU33E 4-Bay HDD enclosure lets you install four 3.5” SATA hard drives into an external enclosure, and connect to your computer through USB 3.0 or eSATA.

For fast performance and efficient data transfers, the enclosure supports SATA III transfer speeds -- up to 6 Gbps when connected through eSATA. The versatile enclosure can also be connected through USB 3.0, with support for UASP, performing up to 70% faster than conventional USB 3.0 when paired with a UASP-enabled host controller. See our UASP testing results below for further details.

The S3540BU33E is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Improved Performance with UASP

UASP is supported in Windows 10/8, Mac OSX (10.8 or above), and Linux. In testing, UASP performs with a 70% faster read speed and 40% faster write speed over traditional USB 3.0 at peak performance.

At the same peak in testing UASP also shows an 80% reduction in required processor resources.

Testing results were obtained using an Intel Ivy Bridge system, a UASP-enabled StarTech.com Enclosure, and a SATA III solid state drive.

The StarTech.com Advantage

- Versatile connectivity options, through either USB or eSATA
- Maximize performance, with file transfer speeds up to 6Gbps using eSATA
- Keep your drives running cooler, with a built-in fan

Short summary description StarTech.com S3540BU33E storage drive enclosure HDD enclosure Black 3.5":
This short summary of the StarTech.com S3540BU33E storage drive enclosure HDD enclosure Black 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com S3540BU33E, HDD enclosure, 3.5", Serial ATA, Serial ATA II, Serial ATA III, 6 Gbit/s, USB connectivity, Black

Long summary description StarTech.com S3540BU33E storage drive enclosure HDD enclosure Black 3.5":
This is an auto-generated long summary of StarTech.com S3540BU33E storage drive enclosure HDD enclosure Black 3.5" based on the first three specs of the first five spec groups.

StarTech.com S3540BU33E. Product type: HDD enclosure. Number of storage drives supported: 4, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA, Serial ATA II, Serial ATA III, Maximum storage capacity: 6 TB. Data transfer rate: 6 Gbit/s. Product color: Black. USB connector type: USB Type-B

Storage
Number of storage drives supported *
4
Storage drive size *
3.5"
Supported storage drive interfaces *
Serial ATA, Serial ATA II, Serial ATA III
Hot-swap
No
Maximum storage capacity
6 TB
Ports & interfaces
USB connectivity *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
USB connector type
USB Type-B
USB connector gender
Female
USB ports quantity
1
Integrated USB cable
No
eSATA ports quantity
1
DC-in jack
Yes
Design
Product type *
HDD enclosure
Product color *
Black
LED indicators
Activity, Power
Number of fans
1 fan(s)
Fan diameter
3.15" (8 cm)
Certification
CE, FCC, REACH
Performance
Data transfer rate
6 Gbit/s
Chipset
JMicron - JMS567, JMB575
UASP support
Yes
Performance
Port multiplier
Yes
Power
External power adapter
Yes
Compatible power plug types
EU, UK, US
AC adapter input voltage
100 - 240 V
AC adapter input current
2.5 A
AC adapter output voltage
12 V
AC adapter output current
6.5 A
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
4.49" (114 mm)
Depth
7.87" (200 mm)
Height
5.63" (143 mm)
Weight
2.2 lbs (1 kg)
Package width
8.74" (222 mm)
Package depth
11.1" (282 mm)
Package height
7.76" (197 mm)
Package weight
4.92 lbs (2.23 kg)
Packaging content
AC adapter included
Yes
Cables included
eSATA, USB
Manual
Yes
Technical details
Sustainability certificates
RoHS
Country Distributor
Magyarország 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)