location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Blaupunkt PSS-S1 security device components

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Blaupunkt Check ‘Blaupunkt’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PSS-S1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSS-S1 show
Show alternative article codes used in the online market place
Category:
Components that give security to your devices such as password protection.
Security Device Components Check ‘Blaupunkt’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Blaupunkt: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2024 15:11:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Blaupunkt PSS-S1 security device components
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - Power requirements: 230V, 50/60Hz
  • - White
More>>>
Short summary description Blaupunkt PSS-S1 security device components:
This short summary of the Blaupunkt PSS-S1 security device components data-sheet is auto-generated and uses the product title and the first six key specs.

Blaupunkt PSS-S1, White, 0 - 85%, -10 - 40 °C, Wireless, 230V, 50/60Hz, 4.33 x 2.68 x 1.57" (110 x 68 x 40 mm)

Long summary description Blaupunkt PSS-S1 security device components:
This is an auto-generated long summary of Blaupunkt PSS-S1 security device components based on the first three specs of the first five spec groups.

Blaupunkt PSS-S1. Product color: White. Connectivity technology: Wireless, Power requirements: 230V, 50/60Hz. Dimensions (WxDxH): 4.33 x 2.68 x 1.57" (110 x 68 x 40 mm). Quantity per pack: 1 pc(s)

Brand Image Article code product Stock Price from
Blaupunkt

Blaupunkt KPT-S1 security device components
(show image)
KPT-S1 KPT-S1 0.00
(excl. VAT)
0 (incl. VAT)
Blaupunkt

Blaupunkt BX-S1 security device components
(show image)
BX-S1 BX-S1 0.00
(excl. VAT)
0 (incl. VAT)
Blaupunkt

Blaupunkt WS-S1 security device components
(show image)
WS-S1 WS-S1 0.00
(excl. VAT)
0 (incl. VAT)
Blaupunkt

Blaupunkt KP-S1 security device components
(show image)
KP-S1 KP-S1 0.00
(excl. VAT)
0 (incl. VAT)