Blaupunkt KPT-S1 security device components

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52970
Info modified on:
16 Aug 2024, 15:11:25
Short summary description Blaupunkt KPT-S1 security device components:

Blaupunkt KPT-S1, 7874" (200 m), White, 0 - 85%, -10 - 40 °C, Wireless, 3.15 x 4.57 x 0.807" (80 x 116 x 20.5 mm)

Long summary description Blaupunkt KPT-S1 security device components:

Blaupunkt KPT-S1. Sensor distance: 7874" (200 m), Product color: White. Connectivity technology: Wireless. Dimensions (WxDxH): 3.15 x 4.57 x 0.807" (80 x 116 x 20.5 mm). Quantity per pack: 1 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.