location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 90W Smart AC Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90W Smart AC Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H6Y90AA show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 624314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 07:16:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 90W Smart AC Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Provides a convenient and portable power source for use in a mobile environment and helps you save on equipment, power consumption costs and travel.
  • - Shared across all HP Business Notebooks for a convenient, worry-free experience
  • - Energy-efficient power adapters designed to draw minimal power
Guarantee: The warranty period for HP Business Notebook adapters is one year, part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP 90W Smart AC Adapter :
The short editorial description of HP 90W Smart AC Adapter

90W Smart AC Adapter
More>>>
HP 90W Smart AC Adapter:
The official marketing text of HP 90W Smart AC Adapter as supplied by the manufacturer

Provide optimal power and help offset power fluctuations to your HP notebook with a HP 90W Smart AC Adapter. Now available with a new right-angled (90°) connector that reduces cable stress and an optional 4.5mm to 7.4mm conversion dongle. As a replacement or back-up adapter, be prepared with the right connection.

Short summary description HP 90W Smart AC Adapter:
This short summary of the HP 90W Smart AC Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP 90W Smart AC Adapter, Laptop, Indoor, 90 W, Business, Black, 5" (127 mm)

Long summary description HP 90W Smart AC Adapter:
This is an auto-generated long summary of HP 90W Smart AC Adapter based on the first three specs of the first five spec groups.

HP 90W Smart AC Adapter. Purpose: Laptop, Power supply type: Indoor, Output power: 90 W. Product color: Black. Width: 5" (127 mm), Depth: 1.97" (50 mm), Height: 1.14" (29 mm). Package width: 6.14" (156 mm), Package depth: 8.27" (210 mm), Package height: 3.03" (77 mm). Quantity per pallet: 800 pc(s), Number of cartons per pallet layer: 10 pc(s), Number of layers per pallet: 8 pc(s)

Controlled and efficient flow.

Provides a convenient and portable power source for use in a mobile environment and helps you save on equipment, power consumption costs and travel.

Connection for today and yesterday.

Shared across all HP Business Notebooks for a convenient, worry-free experience

The perfect right turn.

Energy-efficient power adapters designed to draw minimal power

Features
Purpose *
Laptop
Power supply type *
Indoor
Output power *
90 W
HP segment
Business
Design
Product color *
Black
Weight & dimensions
Width
5" (127 mm)
Depth
1.97" (50 mm)
Height
1.14" (29 mm)
Weight
13.1 oz (370 g)
Packaging data
Package width
6.14" (156 mm)
Package depth
8.27" (210 mm)
Package height
3.03" (77 mm)
Package weight
24.7 oz (700 g)
Logistics data
Harmonized System (HS) code
85044095
Quantity per pallet
800 pc(s)
Number of cartons per pallet layer
10 pc(s)
Number of layers per pallet
8 pc(s)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Australia 4 distributor(s)
United States 3 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)