Bullet Points HP Chromebox Enterprise G4 Intel® Celeron® 7305 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Intel® Celeron® 7305 (1.1 GHz base frequency, 8 MB L3 cache, 5 cores, 5 threads)
- - ChromeOS (with Chrome Enterprise Upgrade)
- - Intel® UHD Graphics
- - 4 GB memory; 64 GB eMMC storage
Long product name HP Chromebox Enterprise G4 Intel® Celeron® 7305 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Black
:
The short editorial description of HP Chromebox Enterprise G4 Intel® Celeron® 7305 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Black
Chromebox Enterprise G4, ChromeOS (with Chrome Enterprise Upgrade), Intel® Celeron®, 4GB RAM, 64GB eMMC
More>>>
HP Chromebox Enterprise G4 Intel® Celeron® 7305 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Black:
The official marketing text of HP Chromebox Enterprise G4 Intel® Celeron® 7305 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Black as supplied by the manufacturer
Enterprise performance. ChromeOS simplicity.
Combine enterprise-class performance and ChromeOS simplicity and security with the HP Chromebox Enterprise G4. Empower your workforce to maximize productivity with a powerful Intel® processor[1], scalable SSD storage[4] and memory[4], and stable Ethernet and Wi-Fi 6E connectivity.[2]
Short summary description HP Chromebox Enterprise G4 Intel® Celeron® 7305 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Black:
This short summary of the HP Chromebox Enterprise G4 Intel® Celeron® 7305 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.
HP Chromebox Enterprise G4, 1.1 GHz, Intel® Celeron®, 7305, 4 GB, 64 GB, ChromeOS
Long summary description HP Chromebox Enterprise G4 Intel® Celeron® 7305 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Black:
This is an auto-generated long summary of HP Chromebox Enterprise G4 Intel® Celeron® 7305 4 GB DDR4-SDRAM 64 GB eMMC ChromeOS Mini PC Black based on the first three specs of the first five spec groups.
HP Chromebox Enterprise G4. Processor frequency: 1.1 GHz, Processor family: Intel® Celeron®, Processor model: 7305. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 20.8 oz (590 g). Product color: Black