HP logo

HP Z27q G3 QHD Display

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1748
Info modified on:
01 Nov 2024, 11:29:35
End of life date:
31 Oct 2024
Bullet Points HP Z27q G3 QHD Display:
  • - Get remarkable color accuracy and precise, vibrant detail with 99% sRBG color gamut and Quad HD resolution<sup>[1]</sup>.
  • - Meticulously crafted with a frameless design this 27 inch diagonal screen monitor has 4 way ergonomic adjustability so you can work comfortably.
  • - Experience exceptional vibrancy with HP Eye Ease, the always on low blue light filter that reduces blue light exposure with zero impact to true color accuracy.
  • - Its plastics consist of over 80% recycled materials<sup>[2]</sup> plus it has 100% sustainably sourced and recyclable packaging<sup>[3]</sup>.
Long product name HP Z27q G3 QHD Display:

Z27q G3 QHD Display

HP Z27q G3 QHD Display:

Exquisitely crafted for every detail
Meticulously crafted to surpass every design standard, the HP Z27q G3 QHD Display is composed of authentic aluminum and delivers an impressive, frameless viewing experience. Bring your ideas to life with remarkable color accuracy in precise Quad HD resolution. Refine your work experience and transform your PC into a powerhouse with this 27 inch diagonal screen monitor.

Short summary description HP Z27q G3 QHD Display:

HP Z27q G3 QHD Display

Long summary description HP Z27q G3 QHD Display:

HP Z27q G3 QHD Display

Reasons to buy
Recommended products
Distributors
Loading...
Disclaimer HP Z27q G3 QHD Display 1C4Z7A9:
[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[5] Requires an additional DisplayPort™ cable to daisy chain.
[6] Z2 Mini and Desktop mini and B550 Z Display G3 PC Mounting Bracket sold separately.
[7] The HP Pixel Policy allows no bright sub-pixel defects for this display. For complete details, see http://support.hp.com/us-en/document/c00288895.
[8] Z Display Conferencing Speaker Bar Sold Separately.
Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Lock sold separately.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Included cables may vary by country.
Monitors produced before June 1st 2024 comply with China regulation GB 21520-2015.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.