location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AEG S6.0F0 fridge Built-in 155 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG Check ‘AEG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S6.0F0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
933 019 528
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543296491
Category:
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
Fridges Check ‘AEG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points AEG S6.0F0 fridge Built-in 155 L White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Built-in 155 L
  • - SN-T
  • - Built-in display Door open alarm Reversible doors
  • - 33 dB
  • - 97 kWh 60 W
Long product name AEG S6.0F0 fridge Built-in 155 L White :
The short editorial description of AEG S6.0F0 fridge Built-in 155 L White

AEG SantoS6.0F0 Kühlschrank int.88er A++
More>>>
Short summary description AEG S6.0F0 fridge Built-in 155 L White:
This short summary of the AEG S6.0F0 fridge Built-in 155 L White data-sheet is auto-generated and uses the product title and the first six key specs.

AEG S6.0F0, 155 L, SN-T, 33 dB, White

Long summary description AEG S6.0F0 fridge Built-in 155 L White:
This is an auto-generated long summary of AEG S6.0F0 fridge Built-in 155 L White based on the first three specs of the first five spec groups.

AEG S6.0F0. Fridge net capacity: 155 L, Climate class: SN-T, Noise level: 33 dB. Fridge number of shelves/baskets: 3. Lamp type: LED. Door hinge: Right. Annual energy consumption: 97 kWh. Product color: White

Brand Image Article code product Stock Price from
AEG

AEG SKD81800S1 fridge Built-in 319 L White
(show image)
923 581 009 SKD81800S1 0.00
(excl. VAT)
0 (incl. VAT)