icecat logo
Icecat: creating the world's largest open catalog with 19309028 data-sheets & 35854 brands – register (free)
AEG logo

AEG SKD81800S1 fridge Built-in 319 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20895
Info modified on:
27 May 2024, 12:18:35
Short summary description AEG SKD81800S1 fridge Built-in 319 L White:

AEG SKD81800S1, 319 L, SN-ST, White

Long summary description AEG SKD81800S1 fridge Built-in 319 L White:

AEG SKD81800S1. Fridge net capacity: 319 L, Climate class: SN-ST. Fridge number of shelves/baskets: 6. Lamp type: LED. Door hinge: Right. Annual energy consumption: 113 kWh. Weight: 1.9 oz (54 g). Product color: White

Specs
Recommended products
Similar products
Specs +
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.