location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SEGA Virtua Tennis 2009, PC German

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SEGA Check ‘SEGA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Virtua Tennis 2009, PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00034
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘SEGA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SEGA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:55:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points SEGA Virtua Tennis 2009, PC German
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - Language version: German
  • - Game genre: Sports
  • - ESRB rating: E (Everyone)
Long product name SEGA Virtua Tennis 2009, PC German :
The short editorial description of SEGA Virtua Tennis 2009, PC German

Virtua Tennis 2009, PC
More>>>
Short summary description SEGA Virtua Tennis 2009, PC German:
This short summary of the SEGA Virtua Tennis 2009, PC German data-sheet is auto-generated and uses the product title and the first six key specs.

SEGA Virtua Tennis 2009, PC, PC, E (Everyone)

Long summary description SEGA Virtua Tennis 2009, PC German:
This is an auto-generated long summary of SEGA Virtua Tennis 2009, PC German based on the first three specs of the first five spec groups.

SEGA Virtua Tennis 2009, PC. Platform: PC, ESRB rating: E (Everyone)

Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 03:00:56
Uk has collected 6 expert reviews for SEGA Virtua Tennis 2009, PC German and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
gamesradar.com
Updated:
2014-09-21 03:00:56
Our grand unified theory of sports games goes like this (Look, we were never any good at physics, so this is our one shot at scientific immortality): first, the controls need to be simple enough to pick up in a few minutes, but have enough scope so tha...
Good Controls are a delight, TV view is a tried and tested classic, Feels wonderful to control opponents...
Bad Unbalanced difficulty levels, Embarrassing novelty 'games', No lasting appeal...
70%
xtragamer.co.uk
Updated:
2014-09-21 03:00:56
Virtua Tennis is a long standing series based on … well tennis games. Over the years we’ve had Virtua Tennis 2 and previously in 2007 Virtua Tennis 3. Now that game was quite good but one thing that annoyed many people was the diving aspect of the game...
84%
cheatcc.com
Updated:
2014-09-21 03:00:56
Virtua Tennis 2009 (VT 2009) would have been more aptly named Virtua Tennis 3.5. That's because this latest version of the beloved tennis franchise is little more than a mildly tweaked edition rather than a full-fledged release. While this is often th...
60%
Brand Image Article code product Stock Price from
SEGA

SEGA Bleach: The Blade of Fate Nintendo DS
(show image)
ISNDS446 Bleach: The Blade of Fate 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Iron Man 2 PlayStation 3
(show image)
55277006335 Iron Man 2 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Iron Man 2 Nintendo DS
(show image)
55277006663 Iron Man 2 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Iron Man 2 Wii
(show image)
55277006595 Iron Man 2 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Iron Man 2 PlayStation Portable (PSP)
(show image)
55277006502 Iron Man 2 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Iron Man 2 Xbox 360
(show image)
55277006427 Iron Man 2 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Resonance of Fate Xbox 360
(show image)
5055277004973 Resonance of Fate 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Infinite Space Nintendo DS
(show image)
277005420 Infinite Space 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Empire: Total War Gold Edition PC
(show image)
277006267 Empire: Total War Gold Edition 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Yakuza 3 PlayStation 3
(show image)
277005499 Yakuza 3 0.00
(excl. VAT)
0 (incl. VAT)