location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SEGA Iron Man 2 Nintendo DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SEGA Check ‘SEGA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Iron Man 2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55277006663
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘SEGA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SEGA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points SEGA Iron Man 2 Nintendo DS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Nintendo DS
  • - Game genre: Action, Adventure
  • - Developer: Sega Studios San Francisco
  • - ESRB rating: T (Teen)
Long product name SEGA Iron Man 2 Nintendo DS :
The short editorial description of SEGA Iron Man 2 Nintendo DS

Iron Man 2, Nintendo DS, Action/Adventure
More>>>
Short summary description SEGA Iron Man 2 Nintendo DS:
This short summary of the SEGA Iron Man 2 Nintendo DS data-sheet is auto-generated and uses the product title and the first six key specs.

SEGA Iron Man 2, Nintendo DS, T (Teen)

Long summary description SEGA Iron Man 2 Nintendo DS:
This is an auto-generated long summary of SEGA Iron Man 2 Nintendo DS based on the first three specs of the first five spec groups.

SEGA Iron Man 2. Platform: Nintendo DS, ESRB rating: T (Teen), Developer: Sega Studios San Francisco

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 06:39:21
Uk has collected 5 expert reviews for SEGA Iron Man 2 Nintendo DS and the average expert rating is 48 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
48%
Source Review comments Score
gamezone.com
Updated:
2012-01-25 06:39:21
Whenever a blockbuster film is released in theaters, there’s a good chance that a game version is on the way as well. Such is the case with Iron Man 2. The sequel to 2007’s smash hit starring Robert Downey Jr. as the titular superhero has been tearing...
60%
thereviewcrew.com
Updated:
2012-01-25 06:39:21
I’m not a big fan of movie based games. It’s a well known fact, video games based on major motion pictures often suck. The titles are usually rushed, and they’re never really given enough polish. The problem is they still sell quite well simply becau...
0%
cheatcc.com
Updated:
2012-01-25 06:39:21
The arrival of the much anticipated Iron Man 2 to theaters is as good a sign as any that summer is here. As expected, the video game tie-ins are hot on its heels. It doesn't take a mind reader to figure out what people think when the subject of video g...
68%
Brand Image Article code product Stock Price from
SEGA

SEGA Let's Tap Special Edition f-h-d (Wii) German
(show image)
00054 Let's Tap Special Edition f-h-d (Wii) 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Let's Tap, Wii
(show image)
00049 Let's Tap, Wii 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Virtua Tennis 2009, Xbox 360 German
(show image)
00013 Virtua Tennis 2009, Xbox 360 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Virtua Tennis 2009, Wii German
(show image)
00024 Virtua Tennis 2009, Wii 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Virtua Tennis 2009, PC German
(show image)
00034 Virtua Tennis 2009, PC 0.00
(excl. VAT)
0 (incl. VAT)
SEGA

SEGA Virtua Tennis 2009, PS3 German PlayStation 3
(show image)
00002 Virtua Tennis 2009, PS3 0.00
(excl. VAT)
0 (incl. VAT)