location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMART 2200NET uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1700 W 6 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartPro 120V 2.2kVA 1.7kW Line-Interactive UPS, Tower, 3-DB9 Serial ports
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMART 2200NET
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:48:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite SMART 2200NET uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1700 W 6 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Line-Interactive
  • - 2.2 kVA 1700 W
  • - Waveform: Sine
  • - 6 AC outlet(s)
  • - Tower Black
Guarantee: 2-year warranty, 3 year with registration
Long product name Tripp Lite SMART 2200NET uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1700 W 6 AC outlet(s) :
The short editorial description of Tripp Lite SMART 2200NET uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1700 W 6 AC outlet(s)

SmartPro 120V 2.2kVA 1.7kW Line-Interactive UPS, Tower, 3-DB9 Serial ports
More>>>
Tripp Lite SMART 2200NET uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1700 W 6 AC outlet(s):
The official marketing text of Tripp Lite SMART 2200NET uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1700 W 6 AC outlet(s) as supplied by the manufacturer

Tripp Lite's SMART 2200NET intelligent, line interactive large tower UPS system protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 27 minutes half load runtime and 11 minutes fully loaded. Runtime is expandable with optional BP24V28-2U (limit 1) and BP24V70-3U external battery packs. 2200VA/1700 watt power handling capability supports a variety of networking, telecom and other sensitive electronic applications. Includes 6 protected outlets. Supports remote monitoring of UPS and site power conditions via built-in RS-232 enabled monitoring port, plus standard UPS monitoring via 2 built in contact closure ports. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in audible alarm and front panel LEDs indicate line power, battery power, battery charge level, load level, plus voltage regulation status. Network grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges.
- SMART 2200NET line interactive UPS offers battery derived AC output during power outages, voltage regulation during brownouts and overvoltages, plus network-grade AC surge suppression
- 2200VA/1700 watt power handling capability supports a variety of networking, telecom and other sensitive electronic devices
- Large internal batteries offer runtimes of 27 minutes at half load (1100VA/850 watts) and 11 minutes at full load (2200VA/1700 watts)
- Runtime is further expandable with optional external BP24V28-2U (limit 1) and BP24V70-3U (multi-pack compatible) battery packs
- Automatic Voltage Regulation (AVR) circuits maintain 120V nominal output over an input voltage range of 87-140V
- Includes 6 fully protected NEMA 5-15R outlets with 2 single outlet load banks that can be individually powered off and back on again via software interface
- PowerAlert UPS monitoring and unattended shutdown software enables configurable network broadcast messaging, email notification, event logging and running user defined script commands
- Offers simultaneous monitoring of up to 3 directly connected devices through included DB9 contact closure and RS-232 enabled interfaces, or the monitoring of any number of additional servers over IP with included PowerAlert monitoring software
- In addition to the contact closure monitoring of on battery, low battery and power restored messaging, built-in RS-232 interface supports messaging of UPS and line power status, including AC line voltage, DC battery voltage and remaining battery capacity
- Supports activate self-test and UPS output power control for delayed or immediate reboot of connected equipment
- Diagnostic LEDs (indicate 17 performance conditions)

Short summary description Tripp Lite SMART 2200NET uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1700 W 6 AC outlet(s):
This short summary of the Tripp Lite SMART 2200NET uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1700 W 6 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMART 2200NET, Line-Interactive, 2.2 kVA, 1700 W, Sine, 87 V, 140 V

Long summary description Tripp Lite SMART 2200NET uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1700 W 6 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SMART 2200NET uninterruptible power supply (UPS) Line-Interactive 2.2 kVA 1700 W 6 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SMART 2200NET. UPS topology: Line-Interactive, Output power capacity: 2.2 kVA, Output power: 1700 W. AC outlet types: NEMA 5–15R, Power plug: NEMA 5-15P, AC outlets quantity: 6 AC outlet(s). Typical backup time at full load: 11 min, Typical backup time at half load: 27 min, Battery recharge time: 9 h. Form factor: Tower, Product color: Black, Housing material: Polycarbonate (PC). Width: 9.02" (229 mm), Depth: 12.5" (318 mm), Height: 17" (432 mm)

Features
UPS topology *
Line-Interactive
Output power capacity *
2.2 kVA
Output power *
1700 W
Waveform *
Sine
Input operation voltage (min) *
87 V
Input operation voltage (max) *
140 V
Input frequency *
60 Hz
Output voltage regulation
-13 / +5%
Automatic Voltage Regulation (AVR)
Yes
Maximum current
20 A
Surge energy rating
720 J
Number of input phases
1
Efficiency
99%
Power factor
0.8
EMI/RFI noise filtering
Yes
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Ports & interfaces
AC outlet types
NEMA 5–15R
Power plug
NEMA 5-15P
AC outlets quantity
6 AC outlet(s)
Serial ports quantity
3
RS-232 ports
1
Battery
Typical backup time at full load
11 min
Typical backup time at half load
27 min
Battery recharge time
9 h
Cold start
Yes
Design
Form factor *
Tower
Housing material
Polycarbonate (PC)
Cable length
94.5" (2.4 m)
Product color *
Black
LED indicators
Yes
Certification
FCC, CSA, NOM, UL1778.
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
9.02" (229 mm)
Depth
12.5" (318 mm)
Height
17" (432 mm)
Weight
80 lbs (36.3 kg)
Package width
12.8" (324 mm)
Package depth
16.5" (419 mm)
Package height
22.2" (565 mm)
Package weight
87.1 lbs (39.5 kg)
Country Distributor
United States 1 distributor(s)