location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMART1500PSGLCD uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 10 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1500VA 900W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMART1500PSGLCD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332253774 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 19:15:03
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SMART1500PSGLCD uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 10 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Protects your gaming equipment against blackouts, brownouts and surges
  • - Keeps power running during outages to allow time for game saves and safe shutdown
  • - Maintains continuous 120V nominal output during low- and high-voltage conditions
  • - USB charging ports keep your smartphone, tablet and other devices at capacity
  • - Programmable RGB LED banks offer more than 16 million color combinations
Guarantee: 3-year limited warranty
Long product name Tripp Lite SMART1500PSGLCD uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 10 AC outlet(s) :
The short editorial description of Tripp Lite SMART1500PSGLCD uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 10 AC outlet(s)

1500VA 900W 120V Pure Sine Wave Gaming UPS Battery Backup - LCD, AVR, RGB LEDs, USB Charging, Power Saving
More>>>
Tripp Lite SMART1500PSGLCD uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 10 AC outlet(s):
The official marketing text of Tripp Lite SMART1500PSGLCD uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 10 AC outlet(s) as supplied by the manufacturer

Purpose-built for gaming, this pure sine wave UPS protects your PC, gaming console and other equipment from power interference, including game-endangering blackouts.

Purpose-Built Gaming UPS Protects Your Equipment and Provides Pure Sine Wave Output
This 120V line-interactive UPS provides pure sine wave output in both AC and battery backup modes to keep your gaming PC or gaming console reliably powered. It also protects connected equipment against blackouts, brownouts, surges and line noise that can damage valuable electronics or destroy data. The SMART1500PSGLCD is ideal protection for high-end gaming systems powered by Active PFC power supplies, as well as routers, modems and other network equipment in your computer room, game room or home theater.

Reliable, Expandable Battery Backup Keeps You Playing Through Power Outages
The field-replaceable, hot-swappable internal battery keeps your gaming rig fully operational without interruption during power failures and other severe power conditions. With a typical 300W gaming system connected, the SMART1500PSGLCD provides 17 minutes of independent runtime. This allows you to play through short power failures, avoid streaming interruptions and safely save your game and shut down your system in case of a prolonged blackout. For additional play, the UPS supports an optional Tripp Lite BP24V9T external battery pack (sold separately), which provides 41 minutes of expanded runtime.

10 NEMA 5-15R Outlets Protect Your Connected Components and Monitor Load Conditions
Four 5-15R energy-saving outlets provide battery backup and network-grade surge protection for your gaming rig and connected desktop and network components. Five outlets are surge-only to connect peripherals not requiring battery backup, such as a printer or desk lamp. One battery- and surge-supported master outlet controls the energy-saving outlets and reports the wattage drawn by the PC or other connected device. If the device connected to the master outlet shuts down or enters standby, the three energy-saving outlets also turn off.

Dynamic Lighting Adds Excitement to Your Gaming Experience
The SMART1500PSGLCD is purpose-built for gaming, including RGB color LEDs you can program yourself. Controllable via the detachable front-panel LCD or Tripp Lite’s free downloadable software utility (https://www.tripplite.com/products/management-utilities), two separate LED banks come with seven preset lighting modes and 16.7 million possible color combinations. You can program a variety of color and motion effects or configure the lights to respond to power consumption changes on the master outlet.

Detachable Wireless LCD Reports Real-Time Status
The front-panel LCD displays a wide range of UPS and power conditions, including operating mode, voltage, frequency, battery level and load level. It detaches from the UPS system and operates wirelessly up to 20 feet (6 meters) away for as many as 12 hours.

Automatic Voltage Regulation (AVR) Corrects Low- and High-Voltage Conditions
AVR protects your equipment from incremental hardware damage, data loss and performance problems caused by brownouts. The SMART1500PSGLCD maintains regulated 120V nominal output during brownouts as low as 97V and overvoltages up to 145V, while keeping the battery fully charged and ready to take over in case of power failure.

Premium Protection from EMI/RFI Line Noise Helps Your Equipment Perform Better
This UPS system filters out disruptive electromagnetic and radio frequency interference that can inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better and last longer.

Can Safely Shut Down Automatically Even When You Aren’t Around
By downloading and installing Tripp Lite’s free PowerAlert® software on your computer and connecting it to the UPS system with the included USB cable, you can set up safe unattended shutdown in the event of a prolonged power failure when you aren’t around. Note: Installing PowerAlert provides enhanced functionality, but is not required.

Built-In USB Charging Ports Keep Your Mobile Devices at Full Capacity
Two USB ports, one USB-A and one USB-C, share 5V 3A of maximum current for charging your smartphone, tablet and other mobile devices. These USB charging ports are available for use when the UPS system is turned on and receiving AC power.

Short summary description Tripp Lite SMART1500PSGLCD uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 10 AC outlet(s):
This short summary of the Tripp Lite SMART1500PSGLCD uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 10 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMART1500PSGLCD, Line-Interactive, 1.5 kVA, 900 W, Sine, 120 V, 120 V

Long summary description Tripp Lite SMART1500PSGLCD uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 10 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SMART1500PSGLCD uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 10 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SMART1500PSGLCD. UPS topology: Line-Interactive, Output power capacity: 1.5 kVA, Output power: 900 W. AC outlet types: NEMA 5-15R, Power plug: NEMA 5-15P, AC outlets quantity: 10 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 3 min, Typical backup time at half load: 10 min. Form factor: Tower, Product color: Black, Housing material: Acrylonitrile butadiene styrene (ABS). Width: 4.13" (105 mm), Depth: 16.9" (430 mm), Height: 11" (280 mm)

Features
UPS topology *
Line-Interactive
Output power capacity *
1.5 kVA
Output power *
900 W
Waveform *
Sine
Input operation voltage (min) *
120 V
Input operation voltage (max) *
120 V
Input frequency *
50/60 Hz
Output frequency
50/60 Hz
Automatic Voltage Regulation (AVR)
Yes
Surge energy rating
316 J
Number of input phases
1
EMI/RFI noise filtering
Yes
Surge protection features
Digital Subscriber Line (DSL), Network
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Audible alarm modes
Alarm when on battery, Battery replacement, Fault, Low battery alarm
Country of origin
Vietnam
Ports & interfaces
AC outlet types
NEMA 5-15R
Power plug
NEMA 5-15P
AC outlets quantity
10 AC outlet(s)
USB port
Yes
USB 2.0 ports quantity
2
USB port type
USB Type A/USB Type-C
Ethernet LAN (RJ-45) ports
2
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
3 min
Battery
Typical backup time at half load
10 min
Cold start
Yes
Design
Form factor *
Tower
Housing material
Acrylonitrile butadiene styrene (ABS)
Cable length
59.1" (1.5 m)
Cooling type
Active
Product color *
Black
Display type
LCD
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 90%
Technical details
Sustainability compliance
Yes
Compliance certificates
Federal Communications Commission (FCC)
Weight & dimensions
Width
4.13" (105 mm)
Depth
16.9" (430 mm)
Height
11" (280 mm)
Weight
29.3 lbs (13.3 kg)
Package width
7.28" (184.9 mm)
Package depth
19.7" (499.9 mm)
Package height
14.8" (375.9 mm)
Package weight
30.4 lbs (13.8 kg)
Packaging data
Cables included
USB cable
Manual
Yes
Logistics data
Harmonized System (HS) code
8504.40.8500
Brand Image Article code product Stock Price from
Tripp Lite DIN24240DC uninterruptible power supply (UPS) Standby (Offline) 0.24 kVA 240 W Tripp Lite DIN24240DC uninterruptible power supply (UPS) Standby (Offline) 0.24 kVA 240 W
(show image)
DIN24240DC DIN24240DC Eaton 240W 24V DC DIN Rail Industrial UPS - Hardwire Input/Output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVSX650A uninterruptible power supply (UPS) Line-Interactive 0.65 kVA 360 W 4 AC outlet(s) Tripp Lite OMNIVSX650A uninterruptible power supply (UPS) Line-Interactive 0.65 kVA 360 W 4 AC outlet(s)
(show image)
OMNIVSX650A OMNIVSX650A 650VA 360W 230V Line-Interactive UPS - 4 C13 Outlets, 2 Australian Outlet Adapters, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1000RMX2UN uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 6 AC outlet(s) Tripp Lite SMART1000RMX2UN uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 6 AC outlet(s)
(show image)
SMART1000RMX2UN SmartPro 120V 1000VA 900W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVS1000LCD uninterruptible power supply (UPS) Line-Interactive 1 kVA 560 W 8 AC outlet(s) Tripp Lite OMNIVS1000LCD uninterruptible power supply (UPS) Line-Interactive 1 kVA 560 W 8 AC outlet(s)
(show image)
OMNIVS1000LCD 1000VA 560W Line-Interactive UPS - 8 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, LCD, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1050TSU uninterruptible power supply (UPS) Line-Interactive 1.05 kVA 900 W 8 AC outlet(s) Tripp Lite SMART1050TSU uninterruptible power supply (UPS) Line-Interactive 1.05 kVA 900 W 8 AC outlet(s)
(show image)
SMART1050TSU SMART1050TSU 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVSX1500D uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 4 AC outlet(s) Tripp Lite OMNIVSX1500D uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 4 AC outlet(s)
(show image)
OMNIVSX1500D OMNIVSX1500D 1.5kVA 900W Line-Interactive UPS with 4 Schuko CEE 7/7 Outlets - AVR, 230V, 1.5 m Cord, LCD, USB, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVSX1500 uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 8 AC outlet(s) Tripp Lite OMNIVSX1500 uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 8 AC outlet(s)
(show image)
OMNIVSX1500 OMNIVSX1500 1.5kVA 900W Line-Interactive UPS with 8 C13 Outlets - AVR, 230V, C14 Inlet, LCD, USB, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite ECO1000LCD uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 8 AC outlet(s) Tripp Lite ECO1000LCD uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 8 AC outlet(s)
(show image)
ECO1000LCD Line-Interactive UPS with USB and 8 Outlets - 120V, 1000VA, 600W, 50/60 Hz, AVR, ECO Series 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVSX450D uninterruptible power supply (UPS) Line-Interactive 0.45 kVA 240 W 2 AC outlet(s) Tripp Lite OMNIVSX450D uninterruptible power supply (UPS) Line-Interactive 0.45 kVA 240 W 2 AC outlet(s)
(show image)
OMNIVSX450D OMNIVSX450D Line Interactive UPS, Schuko CEE 7/7 (2) - 230V, 450VA, 240W, Ultra-Compact Design 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1200XLHGL uninterruptible power supply (UPS) Line-Interactive 1 kVA 750 W 4 AC outlet(s) Tripp Lite SMART1200XLHGL uninterruptible power supply (UPS) Line-Interactive 1 kVA 750 W 4 AC outlet(s)
(show image)
SMART1200XLHGL SmartPro 120V 1kVA 750W Medical-Grade Line-Interactive Tower UPS with 4 Outlets, Full Isolation, USB, Lithium Battery 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)