Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Business Laser Mono printing
- - 1200 x 1200 DPI
- - A4 40 ppm
- - Mono copying Color scanning Mono faxing
- - Direct printing
- - USB port Ethernet LAN
- - Internal memory: 1024 MB Built-in processor 600 MHz
- - 38.1 lbs (17.3 kg)
More>>>
Short summary description Samsung ProXpress M4075FX Laser A4 1200 x 1200 DPI 40 ppm:
This short summary of the Samsung ProXpress M4075FX Laser A4 1200 x 1200 DPI 40 ppm data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung ProXpress M4075FX, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, White
Long summary description Samsung ProXpress M4075FX Laser A4 1200 x 1200 DPI 40 ppm:
This is an auto-generated long summary of Samsung ProXpress M4075FX Laser A4 1200 x 1200 DPI 40 ppm based on the first three specs of the first five spec groups.
Samsung ProXpress M4075FX. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White