location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark T630 VE 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T630 VE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10G2121
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 11:16:02
The date of the most recent change of the data-sheet in Icecat's system
Lexmark 10G2121 user manual (12.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lexmark T630 VE 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 33 ppm
  • - Total input capacity: 350 sheets Total output capacity: 250 sheets
  • - Internal memory: 32 MB Built-in processor 300 MHz
Guarantee: 1 Year Onsite, Next Business Day response time
Long product name Lexmark T630 VE 1200 x 1200 DPI A4 :
The short editorial description of Lexmark T630 VE 1200 x 1200 DPI A4

33 ppm, 8.5 s, 300 MHz, 32 MB, 421 x 498 x 345 mm, 17 kg, 52 dB
More>>>
Lexmark T630 VE 1200 x 1200 DPI A4:
The official marketing text of Lexmark T630 VE 1200 x 1200 DPI A4 as supplied by the manufacturer

Powerful workgroup laser printer at an outstanding value

Short summary description Lexmark T630 VE 1200 x 1200 DPI A4:
This short summary of the Lexmark T630 VE 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark T630 VE, Laser, 1200 x 1200 DPI, A4, 33 ppm, Gray

Long summary description Lexmark T630 VE 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark T630 VE 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark T630 VE. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm. Product color: Gray

Printing
Color *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
8.5 s
Features
Page description languages *
PCL 6, PDF 1.3, PPDS, PostScript 3
Input & output capacity
Total input capacity *
350 sheets
Total output capacity *
250 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
3850 sheets
Maximum output capacity
2750 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Universal, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Ports & interfaces
Standard interfaces
USB 2.0
Optional connectivity
Ethernet, Fiber, Serial (RS-232), Twinax
Performance
Internal memory *
32 MB
Maximum internal memory
288 MB
Built-in processor
Yes
Processor frequency
300 MHz
Sound pressure level (printing)
52 dB
Noise level (idle)
31 dB
Design
Product color *
Gray
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Other operating systems supported
Yes
Weight & dimensions
Width
16.6" (421 mm)
Depth
19.6" (498 mm)
Height
13.6" (345 mm)
Weight
37.5 lbs (17 kg)
Country Distributor
United Kingdom 1 distributor(s)