location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark T Low Profile Printer Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T Low Profile Printer Stand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16C0379
Category:
Components needed to build a printer.
Printer Kits Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:40:54
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lexmark T Low Profile Printer Stand :
The short editorial description of Lexmark T Low Profile Printer Stand

T Low Profile Printer Stand
More>>>
Lexmark T Low Profile Printer Stand:
The official marketing text of Lexmark T Low Profile Printer Stand as supplied by the manufacturer

19.75" - Maximum space available for printer options within the cabinet

Short summary description Lexmark T Low Profile Printer Stand:
This short summary of the Lexmark T Low Profile Printer Stand data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark T Low Profile Printer Stand, 54 lbs (24.5 kg), 22.8 x 22.4 x 23.4" (579 x 569 x 594 mm), 65 lbs (29.5 kg), 1 pc(s), 30 x 24 x 26" (762 x 610 x 660 mm)

Long summary description Lexmark T Low Profile Printer Stand:
This is an auto-generated long summary of Lexmark T Low Profile Printer Stand based on the first three specs of the first five spec groups.

Lexmark T Low Profile Printer Stand. Weight: 54 lbs (24.5 kg), Dimensions (WxDxH): 22.8 x 22.4 x 23.4" (579 x 569 x 594 mm). Package weight: 65 lbs (29.5 kg). Quantity per pallet: 1 pc(s). Package dimensions (WxDxH): 30 x 24 x 26" (762 x 610 x 660 mm)

Weight & dimensions
Weight
54 lbs (24.5 kg)
Dimensions (WxDxH)
22.8 x 22.4 x 23.4" (579 x 569 x 594 mm)
Packaging data
Package weight
65 lbs (29.5 kg)
Logistics data
Quantity per pallet
1 pc(s)
Other features
Package dimensions (WxDxH)
30 x 24 x 26" (762 x 610 x 660 mm)
Country Distributor
United Kingdom 1 distributor(s)